BC238
BC238
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  onsemi
Datasheet:   BC238 Datasheet
History Price: Obsolete
In Stock: 39100
BC238 Specification
Specification
Part No
BC238
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 2mA, 5V
Power - Max
500 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
BC238 PDF Datasheet
BC238 Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC238 Compare Parts
  • BC238 vs BC239CG
  • BC238 vs BC239CBU
  • BC238 vs BC239C
  • BC238 vs BC239BTA
  • BC238 vs BC239BTA
  • BC238 vs BC239BBU
  • BC238 vs BC239BBU
  • BC238 vs BC239ATA
  • BC238 vs BC239ABU
  • BC238 vs BC239ABU
  • BC238 vs BC238_J35Z
  • BC238 vs BC238TFR
  • BC238 vs BC238TF
  • BC238 vs BC238TAR
  • BC238 vs BC238CTA
  • BC238 vs BC238CBU
  • BC238 vs BC238CBU
  • BC238 vs BC238BU
  • BC238 vs BC238BTA
  • BC238 vs BC238BRL1
  • BC238 vs BC238BBU
  • BC238 vs BC238A_J35Z
  • BC238 vs BC238ATFR
  • BC238 vs BC238ATF
  • BC238 vs BC238ATA
  • BC238 vs BC238ABU
  • BC238 vs BC238A
  • BC238 vs BC238A
  • BC238 vs BC237_J35Z
  • BC238 vs BC237TFR
  • BC238 vs BC237TF
  • BC238 vs BC237G
  • BC238 vs BC237CTA
  • BC238 vs BC237CG
  • BC238 vs BC237CBU
  • BC238 vs BC237C-AP
  • BC238 vs BC237C
  • BC238 vs BC237B_S00Z
  • BC238 vs BC237B_J35Z
  • BC238 vs BC237BZL1G
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.