2N6676
2N6676
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6676 Datasheet
History Price: $141.93000
In Stock: 40300
2N6676 Specification
Specification
Part No
2N6676
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
15 A
Voltage - Collector Emitter Breakdown (Max)
300 V
Vce Saturation (Max) @ Ib, Ic
1V @ 3A, 15A
Current - Collector Cutoff (Max)
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 3V
Power - Max
6 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃
Mounting Type
Through Hole
Package / Case
TO-204AA, TO-3
Supplier Device Package
TO-204AD (TO-3)
2N6676 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6676 Compare Parts
  • 2N6676 vs 2N697A PBFREE
  • 2N6676 vs 2N697
  • 2N6676 vs 2N696
  • 2N6676 vs 2N6773
  • 2N6676 vs 2N6772
  • 2N6676 vs 2N6771
  • 2N6676 vs 2N6752
  • 2N6676 vs 2N6751
  • 2N6676 vs 2N6739
  • 2N6676 vs 2N6730
  • 2N6676 vs 2N6728
  • 2N6676 vs 2N6727
  • 2N6676 vs 2N6725
  • 2N6676 vs 2N6718-BP
  • 2N6676 vs 2N6718-AP
  • 2N6676 vs 2N6715
  • 2N6676 vs 2N6714
  • 2N6676 vs 2N6678
  • 2N6676 vs 2N6677
  • 2N6676 vs 2N6675
  • 2N6676 vs 2N6674
  • 2N6676 vs 2N6673
  • 2N6676 vs 2N6672
  • 2N6676 vs 2N6671
  • 2N6676 vs 2N6668 TIN/LEAD
  • 2N6676 vs 2N6668
  • 2N6676 vs 2N6668
  • 2N6676 vs 2N6667G
  • 2N6676 vs 2N6667
  • 2N6676 vs 2N6667
  • 2N6676 vs 2N6666
  • 2N6676 vs 2N6650
  • 2N6676 vs 2N6649
  • 2N6676 vs 2N6648
  • 2N6676 vs 2N6648
  • 2N6676 vs 2N6609 PBFREE
  • 2N6676 vs 2N6609
  • 2N6676 vs 2N6609
  • 2N6676 vs 2N657S
  • 2N6676 vs 2N656S
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price