2N6676
2N6676
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6676 Datasheet
History Price: $141.93000
In Stock: 40300
2N6676 vs 2N6673
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Transistor Type
NPN
-
Current - Collector (Ic) (Max)
15 A
-
Voltage - Collector Emitter Breakdown (Max)
300 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 3A, 15A
-
Current - Collector Cutoff (Max)
100μA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 3V
-
Power - Max
6 W
-
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃
-
Mounting Type
Through Hole
-
Package / Case
TO-204AA, TO-3
-
Supplier Device Package
TO-204AD (TO-3)
-