2N6676
2N6676
Active
Description:  PNP TRANSISTOR
Manufacturer:  Microchip Technology
Datasheet:   2N6676 Datasheet
History Price: $141.93000
In Stock: 40300
2N6676 vs 2N6609
Part No
Series
-
-
Packaging
Bulk
Bag
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
15 A
16 A
Voltage - Collector Emitter Breakdown (Max)
300 V
140 V
Vce Saturation (Max) @ Ib, Ic
1V @ 3A, 15A
4V @ 3.2A, 16A
Current - Collector Cutoff (Max)
100μA
10mA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 3V
15 @ 8A, 4V
Power - Max
6 W
150 W
Frequency - Transition
-
-
Operating Temperature
-65 ℃ ~ 200 ℃
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-204AA, TO-3
TO-204AA, TO-3
Supplier Device Package
TO-204AD (TO-3)
TO-204 (TO-3)