Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ onsemi 2N5486G
2N5486G
Obsolete
Transistors - FETs, MOSFETs - RF
Description:
JFET N-CH 25V 30MA TO92
Manufacturer:
onsemi
Datasheet:
2N5486G Datasheet
History Price: Obsolete
In Stock: 1800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
2N5486G Specification
Specification
Part No
2N5486G
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel JFET
Frequency
-
Gain
-
Voltage - Test
-
Current Rating (Amps)
30mA
Noise Figure
-
Current - Test
-
Power - Output
-
Voltage - Rated
25 V
Mounting Type
-
Package / Case
TO-226-3, TO-92-3 Long Body
Supplier Device Package
TO-92 (TO-226)
2N5486G PDF Datasheet
2N5486G Datasheet
Click and Download: 2N5486G Datasheet
2N5486G Related Parts
2N5245
Fairchild Semiconductor
SMALL SIGNAL FET
2N5245
onsemi
JFET N-CH 30V 15MA TO92
2N5245_J35Z
onsemi
JFET N-CH 30V 15MA TO92
2N5246
Fairchild Semiconductor
SMALL SIGNAL FET
2N5246
onsemi
JFET N-CH 30V 7MA TO92
2N5246_D74Z
onsemi
JFET N-CH 30V 7MA TO92
2N5246_J35Z
onsemi
JFET N-CH 30V 7MA TO92
2N5247
Fairchild Semiconductor
JFET N-CH 30V TO92
2N5247
onsemi
JFET N-CH 30V TO92
2N5247_J35Z
onsemi
JFET N-CH 30V TO92
2N5484
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D26Z
onsemi
JFET N-CH 25V 5MA TO92
2N5486G Compare Parts
2N5486G vs 2N5953
2N5486G vs 2N5952_J35Z
2N5486G vs 2N5952_D75Z
2N5486G vs 2N5952_D74Z
2N5486G vs 2N5952
2N5486G vs 2N5951_J35Z
2N5486G vs 2N5951_D27Z
2N5486G vs 2N5951
2N5486G vs 2N5950_J35Z
2N5486G vs 2N5950_J18Z
2N5486G vs 2N5950
2N5486G vs 2N5950
2N5486G vs 2N5639RLRA
2N5486G vs 2N5555_D74Z
2N5486G vs 2N5555
2N5486G vs 2N5486_D74Z
2N5486G vs 2N5486_D27Z
2N5486G vs 2N5486_D26Z
2N5486G vs 2N5486RLRPG
2N5486G vs 2N5486RLRP
2N5486G vs 2N5486
2N5486G vs 2N5486
2N5486G vs 2N5485_D75Z
2N5486G vs 2N5485_D74Z
2N5486G vs 2N5485_D27Z
2N5486G vs 2N5485_D26Z
2N5486G vs 2N5485
2N5486G vs 2N5484_D74Z
2N5486G vs 2N5484_D27Z
2N5486G vs 2N5484_D26Z
2N5486G vs 2N5484
2N5486G vs 2N5247_J35Z
2N5486G vs 2N5247
2N5486G vs 2N5247
2N5486G vs 2N5246_J35Z
2N5486G vs 2N5246_D74Z
2N5486G vs 2N5246
2N5486G vs 2N5246
2N5486G vs 2N5245_J35Z
2N5486G vs 2N5245
Customer Reviews
4.95 out of 5.00 stars from 74 customer reviews from all over the world
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.