2N5247
2N5247
Active
Description:  JFET N-CH 30V TO92
Manufacturer:  Fairchild Semiconductor
Datasheet:   2N5247 Datasheet
History Price: $0.17000
In Stock: 4200
2N5247 Specification
Specification
Part No
2N5247
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
N-Channel JFET
Frequency
400MHz
Gain
-
Voltage - Test
-
Current Rating (Amps)
-
Noise Figure
4dB
Current - Test
-
Power - Output
-
Voltage - Rated
30 V
Mounting Type
-
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
2N5247 PDF Datasheet
2N5247 Related Parts
2N5245
2N5245
Fairchild Semiconductor
SMALL SIGNAL FET
2N5245
2N5245
onsemi
JFET N-CH 30V 15MA TO92
2N5245_J35Z
2N5245_J35Z
onsemi
JFET N-CH 30V 15MA TO92
2N5246
2N5246
Fairchild Semiconductor
SMALL SIGNAL FET
2N5246
2N5246
onsemi
JFET N-CH 30V 7MA TO92
2N5246_D74Z
2N5246_D74Z
onsemi
JFET N-CH 30V 7MA TO92
2N5246_J35Z
2N5246_J35Z
onsemi
JFET N-CH 30V 7MA TO92
2N5247_J35Z
2N5247_J35Z
onsemi
JFET N-CH 30V TO92
2N5484
2N5484
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D26Z
2N5484_D26Z
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D27Z
2N5484_D27Z
onsemi
JFET N-CH 25V 5MA TO92
2N5484_D74Z
2N5484_D74Z
onsemi
JFET N-CH 25V 5MA TO92
2N5247 Description

## Overview of onsemi 2N5247

The onsemi 2N5247 is a high-power, NPN transistor designed for a variety of applications in both consumer and industrial sectors. This transistor is particularly suited for high-frequency amplification, power switching, and signal processing. It belongs to the family of power transistors and is ideal for applications requiring high voltage and current handling capabilities. The 2N5247 is often used in audio amplifiers, power supplies, and other power electronics.

## Key Features

* High Voltage Capability: The 2N5247 is designed to withstand high voltages, making it suitable for power applications. With a collector-emitter voltage (Vce) of up to 100V, it can handle high power levels without compromising performance.

* High Current Gain: This transistor provides a high current gain (hFE), enabling it to amplify weak signals efficiently. It is useful in applications where high gain is needed to drive loads.

* Fast Switching Speed: The 2N5247 offers fast switching characteristics, making it suitable for applications requiring rapid transitions between ON and OFF states, such as pulse-width modulation (PWM) circuits and other switching power supplies.

* Thermal Stability: Designed to operate at elevated temperatures, the 2N5247 features thermal stability that ensures reliable performance in high-temperature environments. Its junction temperature can reach up to 150°C, making it suitable for automotive and industrial applications where thermal management is crucial.

* High Power Handling: It can dissipate significant amounts of power, making it appropriate for high-power applications. The transistor's maximum power dissipation (Ptot) is rated at 75W, ensuring that it can handle large amounts of power without overheating.

* Package Type: The 2N5247 comes in a TO-220 package, which is well-suited for heat dissipation and provides easy integration into circuit boards.

## Specifications

* Type: NPN Power Transistor
* Collector-Emitter Voltage (Vce): 100V
* Collector-Base Voltage (Vcb): 100V
* Emitter-Base Voltage (Veb): 5V
* Collector Current (Ic): 15A (maximum continuous)
* Power Dissipation (Ptot): 75W
* Current Gain (hFE): 40-320 (at Ic = 4A, Vce = 10V)
* DC Current Gain (hFE): 40-320 at Ic = 4A, Vce = 10V
* Saturation Voltage (Vce(sat)): 2V (at Ic = 15A)
* Transition Frequency (ft): 6MHz (minimum)
* Thermal Resistance (RθJC): 1.5°C/W
* Operating Junction Temperature (Tj): -65°C to +150°C
* Storage Temperature: -65°C to +150°C
* Package: TO-220
* Lead-Free/RoHS Compliant: Yes

## Applications

* Audio Amplifiers: The 2N5247 is commonly used in audio amplification circuits due to its high voltage and current handling capabilities, making it an ideal choice for driving large speaker loads in high-fidelity audio systems.

* Power Supply Circuits: This transistor is frequently used in power supply applications, particularly for switch-mode power supplies (SMPS), where its high power dissipation and efficient switching characteristics are essential.

* Industrial Motors and Controls: The 2N5247 is well-suited for controlling motors and other inductive loads in industrial systems, such as motor drivers and relay circuits.

* Automotive Electronics: Due to its robust thermal characteristics and high voltage tolerance, the 2N5247 is used in automotive applications, including lighting, battery management, and power regulation systems.

* Switching Regulators: The transistor is used in switching regulator circuits where efficient energy conversion and regulation are required, particularly in applications like DC-DC converters.

## Conclusion

The onsemi 2N5247 is a high-performance NPN transistor that offers excellent characteristics for high-power applications, including high voltage, current handling, and thermal stability. With its versatility, it is ideal for use in audio amplification, power supply circuits, motor controls, and automotive electronics. Its combination of fast switching speed and robust power dissipation makes it a reliable component for demanding industrial and consumer electronics applications.
2N5247 Compare Parts
  • 2N5247 vs 2N5953
  • 2N5247 vs 2N5952_J35Z
  • 2N5247 vs 2N5952_D75Z
  • 2N5247 vs 2N5952_D74Z
  • 2N5247 vs 2N5952
  • 2N5247 vs 2N5951_J35Z
  • 2N5247 vs 2N5951_D27Z
  • 2N5247 vs 2N5951
  • 2N5247 vs 2N5950_J35Z
  • 2N5247 vs 2N5950_J18Z
  • 2N5247 vs 2N5950
  • 2N5247 vs 2N5950
  • 2N5247 vs 2N5639RLRA
  • 2N5247 vs 2N5555_D74Z
  • 2N5247 vs 2N5555
  • 2N5247 vs 2N5486_D74Z
  • 2N5247 vs 2N5486_D27Z
  • 2N5247 vs 2N5486_D26Z
  • 2N5247 vs 2N5486RLRPG
  • 2N5247 vs 2N5486RLRP
  • 2N5247 vs 2N5486G
  • 2N5247 vs 2N5486
  • 2N5247 vs 2N5486
  • 2N5247 vs 2N5485_D75Z
  • 2N5247 vs 2N5485_D74Z
  • 2N5247 vs 2N5485_D27Z
  • 2N5247 vs 2N5485_D26Z
  • 2N5247 vs 2N5485
  • 2N5247 vs 2N5484_D74Z
  • 2N5247 vs 2N5484_D27Z
  • 2N5247 vs 2N5484_D26Z
  • 2N5247 vs 2N5484
  • 2N5247 vs 2N5247_J35Z
  • 2N5247 vs 2N5246_J35Z
  • 2N5247 vs 2N5246_D74Z
  • 2N5247 vs 2N5246
  • 2N5247 vs 2N5246
  • 2N5247 vs 2N5245_J35Z
  • 2N5247 vs 2N5245
  • 2N5247 vs 2N5245
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!