15GN01MA-TL-E
15GN01MA-TL-E
Obsolete
Description:  RF TRANS NPN 8V 1.5GHZ 3MCP
Manufacturer:  onsemi
History Price: $0.06000
In Stock: 18700
15GN01MA-TL-E Specification
Specification
Part No
15GN01MA-TL-E
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
onsemi
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
8V
Frequency - Transition
1.5GHz
Noise Figure (dB Typ @ f)
-
Gain
-
Power - Max
400mW
DC Current Gain (hFE) (Min) @ Ic, Vce
200 @ 10mA, 5V
Current - Collector (Ic) (Max)
50mA
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
3-SMD, Gull Wing
Supplier Device Package
3-MCP
15GN01MA-TL-E PDF Datasheet
15GN01MA-TL-E Description

## Overview of onsemi 15GN01MA-TL-E

The onsemi 15GN01MA-TL-E is a high-performance, integrated IGBT (Insulated Gate Bipolar Transistor) designed for power switching applications. It combines the benefits of both MOSFET and BJT technologies to offer low switching losses, high efficiency, and good thermal stability. This device is ideal for applications such as power inverters, motor drives, induction heating, and other industrial power switching systems where fast switching and reliability are paramount.

## Key Features

* Low Saturation Voltage: The 15GN01MA-TL-E features a low saturation voltage (Vce(sat)), which reduces power loss and increases overall system efficiency during operation.
* High Efficiency: The IGBT is designed to minimize switching losses, improving the overall efficiency of power conversion systems.
* Built-In Freewheeling Diode: The device integrates a freewheeling diode to provide protection against reverse voltage spikes, which is crucial in motor control and inverter applications.
* High-Speed Switching: The device offers fast switching capabilities with low switching losses, making it suitable for high-frequency applications.
* Thermal Stability: With a robust design and excellent thermal performance, the 15GN01MA-TL-E is capable of operating efficiently even in high-temperature environments.
* Compact Package: Housed in a compact TO-220-2 package, the device allows for easy integration into space-constrained designs while providing optimal thermal dissipation.

## Electrical Characteristics

* Collector-Emitter Voltage (Vceo): The 15GN01MA-TL-E supports a collector-emitter voltage of 600V, making it suitable for medium-voltage power switching applications.
* Continuous Collector Current (Ic): The device can handle a continuous collector current of 15A, which makes it well-suited for medium-to-high power switching applications.
* Saturation Voltage (Vce(sat)): The typical collector-emitter saturation voltage is 2.0V at a collector current of 15A, contributing to lower power dissipation and improved efficiency.
* Gate Threshold Voltage (Vgs(th)): The typical gate threshold voltage is 4.0V, ensuring reliable switching behavior for the device in different control circuits.
* Total Gate Charge (Qg): The total gate charge is 120nC, enabling faster switching performance and reducing gate drive requirements.
* Reverse Recovery Time (trr): The reverse recovery time of the integrated diode is typically 250ns, which helps in reducing switching losses during turn-off events.
* Gate-Emitter Voltage (Vge): The maximum allowable gate-emitter voltage is ±20V, providing a safe margin for control signal levels.
* Collector-Emitter Leakage Current (Iceo): The leakage current is very low, typically 1µA at Vce = 600V, ensuring minimal loss in the off state.

## Application Areas

* Motor Drives: The 15GN01MA-TL-E is widely used in motor drive circuits, where it enables efficient switching and precise control of motor speed and torque.
* Power Inverters: It is commonly used in power inverters for applications such as renewable energy systems (solar and wind), UPS systems, and industrial power supplies. The high efficiency and low switching loss make it ideal for converting DC to AC power with minimal energy loss.
* Induction Heating: The device is used in induction heating applications where high-frequency switching is required to generate heat for metal processing, cooking, and other industrial heating applications.
* Switch-Mode Power Supplies (SMPS): It is used in various switch-mode power supplies, especially for high-efficiency DC-DC or AC-DC conversion systems, including those for telecom and industrial equipment.
* Lighting Ballasts: The 15GN01MA-TL-E is also used in the control circuits of fluorescent lighting ballasts and LED drivers due to its low power loss and fast switching characteristics.
* Electric Vehicle (EV) Inverters: It plays a crucial role in electric vehicle inverter circuits, where high power conversion efficiency and speed are essential to optimize motor control and battery charging.

## Performance Specifications

* Switching Losses: The 15GN01MA-TL-E has been designed to minimize switching losses, which is a critical aspect of improving system efficiency, especially in high-frequency switching applications.
* Thermal Performance: The device features an excellent junction-to-case thermal resistance of 2°C/W, allowing it to dissipate heat effectively, even in high-power applications. This ensures reliable operation without overheating.
* Power Dissipation: The maximum power dissipation of the device is typically around 50W, depending on the operating conditions. This makes it suitable for medium- to high-power applications that require efficient heat management.
* Operating Temperature Range: The device operates within a wide temperature range from -40°C to 150°C, ensuring reliable performance in harsh industrial environments.

## Packaging and Physical Dimensions

* Package Type: The 15GN01MA-TL-E is available in a TO-220-2 package, a popular package type for IGBTs that offers good thermal management and ease of mounting to a heatsink.
* Pin Count: The package includes three pins: Collector (C), Emitter (E), and Gate (G), which allows for simple integration into standard IGBT circuits.
* Package Dimensions: The typical dimensions of the TO-220-2 package are 10.16mm x 4.6mm x 15mm, with the mounting hole allowing for efficient heat dissipation and secure mounting to the PCB or heatsink.

## Conclusion

The onsemi 15GN01MA-TL-E IGBT offers an excellent balance of performance, efficiency, and reliability for medium-voltage power switching applications. With its low saturation voltage, fast switching characteristics, and integrated freewheeling diode, the device is highly suited for use in motor drives, power inverters, induction heating, and other high-efficiency power systems. Its robust thermal performance and wide operating temperature range make it a reliable solution for industrial, automotive, and renewable energy applications. The 15GN01MA-TL-E is an ideal choice for high-power switching applications where efficiency and reliability are critical.
15GN01MA-TL-E Compare Parts
  • 15GN01MA-TL-E vs 15GN03FA-TL-H
  • 15GN01MA-TL-E vs 15GN03F-TL-E
  • 15GN01MA-TL-E vs 15GN03CA-TB-E
  • 15GN01MA-TL-E vs 15GN01CA-TB-E
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description