15GN01MA-TL-E
15GN01MA-TL-E
Obsolete
Description:  RF TRANS NPN 8V 1.5GHZ 3MCP
Manufacturer:  onsemi
History Price: $0.06000
In Stock: 18700
15GN01MA-TL-E vs 15GN03F-TL-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Transistor Type
NPN
-
Voltage - Collector Emitter Breakdown (Max)
8V
-
Frequency - Transition
1.5GHz
-
Noise Figure (dB Typ @ f)
-
-
Gain
-
-
Power - Max
400mW
-
DC Current Gain (hFE) (Min) @ Ic, Vce
200 @ 10mA, 5V
-
Current - Collector (Ic) (Max)
50mA
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
3-SMD, Gull Wing
-
Supplier Device Package
3-MCP
-