Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Voltage - Collector Emitter Breakdown (Max)
8V
10V
Frequency - Transition
1.5GHz
1.5GHz
Noise Figure (dB Typ @ f)
-
1.6dB @ 0.4GHz
DC Current Gain (hFE) (Min) @ Ic, Vce
200 @ 10mA, 5V
100 @ 10mA, 5V
Current - Collector (Ic) (Max)
50mA
70mA
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
3-SMD, Gull Wing
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
3-MCP
3-CP