Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ NTE Electronics TIP30A
TIP30A
Active
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP 60V 1A TO220
Manufacturer:
NTE Electronics
Datasheet:
TIP30A Datasheet
History Price: $0.96000
In Stock: 44200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TIP30A Specification
Specification
Part No
TIP30A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
1 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
700mV @ 125mA, 1A
Current - Collector Cutoff (Max)
300μA
DC Current Gain (hFE) (Min) @ Ic, Vce
15 @ 1A, 4V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
TIP30A PDF Datasheet
TIP30A Datasheet
Click and Download: TIP30A Datasheet
TIP30A Related Parts
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP30A Compare Parts
TIP30A vs TIP50G
TIP30A vs TIP50
TIP30A vs TIP50
TIP30A vs TIP50
TIP30A vs TIP49TU
TIP30A vs TIP49 TR
TIP30A vs TIP49 SL
TIP30A vs TIP49
TIP30A vs TIP49
TIP30A vs TIP49
TIP30A vs TIP49
TIP30A vs TIP49
TIP30A vs TIP48TU
TIP30A vs TIP48TU
TIP30A vs TIP48G
TIP30A vs TIP48
TIP30A vs TIP48
TIP30A vs TIP48
TIP30A vs TIP48
TIP30A vs TIP47TU
TIP30A vs TIP47TU
TIP30A vs TIP47G
TIP30A vs TIP47-BP
TIP30A vs TIP47 SL
TIP30A vs TIP47
TIP30A vs TIP47
TIP30A vs TIP47
TIP30A vs TIP47
TIP30A vs TIP47
TIP30A vs TIP42G
TIP30A vs TIP42CTU
TIP30A vs TIP42CTU
TIP30A vs TIP42CN
TIP30A vs TIP42CG
TIP30A vs TIP42C-BP
TIP30A vs TIP42C SL PBFREE
TIP30A vs TIP42C PBFREE
TIP30A vs TIP42C
TIP30A vs TIP42C
TIP30A vs TIP42C
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad