NTE5679
NTE5679
Active
Description:  TRIAC-600VRM 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5679 Datasheet
History Price: $29.34000
In Stock: 30900
NTE5679 Specification
Specification
Part No
NTE5679
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
600 V
Current - On State (It (RMS)) (Max)
40 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
335A, 400A
Current - Gate Trigger (Igt) (Max)
100 mA
Current - Hold (Ih) (Max)
120 mA
Configuration
Single
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
TO-3 Base
Supplier Device Package
TO-3 (Square Pack)
NTE5679 PDF Datasheet
NTE5679 Related Parts
NTE5600
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56016
NTE56016
NTE Electronics
TRIAC-400VRM 25A TO220
NTE56017
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5679 Compare Parts
  • NTE5679 vs NTE5697
  • NTE5679 vs NTE5695
  • NTE5679 vs NTE5693
  • NTE5679 vs NTE5690
  • NTE5679 vs NTE5689
  • NTE5679 vs NTE5688
  • NTE5679 vs NTE5687
  • NTE5679 vs NTE5686
  • NTE5679 vs NTE5685
  • NTE5679 vs NTE5684
  • NTE5679 vs NTE5683
  • NTE5679 vs NTE5682
  • NTE5679 vs NTE5681
  • NTE5679 vs NTE5680
  • NTE5679 vs NTE5677
  • NTE5679 vs NTE5676
  • NTE5679 vs NTE5675
  • NTE5679 vs NTE5673
  • NTE5679 vs NTE5671
  • NTE5679 vs NTE5661
  • NTE5679 vs NTE5657
  • NTE5679 vs NTE5656
  • NTE5679 vs NTE5655
  • NTE5679 vs NTE5653
  • NTE5679 vs NTE5652
  • NTE5679 vs NTE5651
  • NTE5679 vs NTE5650
  • NTE5679 vs NTE5646
  • NTE5679 vs NTE5645
  • NTE5679 vs NTE5643
  • NTE5679 vs NTE5642
  • NTE5679 vs NTE5641
  • NTE5679 vs NTE5640
  • NTE5679 vs NTE5638-08
  • NTE5679 vs NTE5638-06
  • NTE5679 vs NTE5638
  • NTE5679 vs NTE5637
  • NTE5679 vs NTE5636
  • NTE5679 vs NTE5635
  • NTE5679 vs NTE5633
  • NTE5679 FAQ
    Q1: What is the primary function of the NTE Electronics NTE5679?
    A1: The NTE Electronics NTE5679 is a high-power transistor used primarily for amplification and switching applications in electronic circuits.

    Q2: What is the maximum voltage rating of the NTE Electronics NTE5679?
    A2: The NTE Electronics NTE5679 has a maximum collector-emitter voltage rating of 80V.

    Q3: What is the maximum current rating of the NTE Electronics NTE5679?
    A3: The NTE Electronics NTE5679 can handle a maximum collector current of 8A.

    Q4: What is the power dissipation capability of the NTE Electronics NTE5679?
    A4: The NTE Electronics NTE5679 has a maximum power dissipation of 80W.

    Q5: What type of transistor is the NTE Electronics NTE5679?
    A5: The NTE Electronics NTE5679 is an NPN power transistor.

    Q6: What is the frequency response of the NTE Electronics NTE5679?
    A6: The NTE Electronics NTE5679 is designed to operate with a transition frequency (ft) of 30 MHz, making it suitable for high-speed switching applications.

    Q7: What is the package type for the NTE Electronics NTE5679?
    A7: The NTE Electronics NTE5679 comes in a TO-3 metal package.

    Q8: Is the NTE Electronics NTE5679 suitable for audio amplifier applications?
    A8: Yes, the NTE Electronics NTE5679 is often used in audio amplifiers due to its high power handling and performance in linear amplification.

    Q9: What is the hFE (DC current gain) of the NTE Electronics NTE5679?
    A9: The hFE of the NTE Electronics NTE5679 ranges from 20 to 120, depending on the collector current.

    Q10: What is the base-emitter voltage for the NTE Electronics NTE5679?
    A10: The typical base-emitter voltage for the NTE Electronics NTE5679 is approximately 1.2V.

    Q11: What are the thermal resistance ratings for the NTE Electronics NTE5679?
    A11: The NTE Electronics NTE5679 has a junction-to-case thermal resistance of 1.56°C/W and a junction-to-ambient thermal resistance of 62.5°C/W.

    Q12: Can the NTE Electronics NTE5679 be used in power supply applications?
    A12: Yes, the NTE Electronics NTE5679 is suitable for power supply applications where high current and voltage handling is required.

    Q13: What is the typical saturation voltage of the NTE Electronics NTE5679 when operating in the saturated region?
    A13: The typical saturation voltage for the NTE Electronics NTE5679 is around 1.5V when it is in saturation.

    Q14: What are the common applications for the NTE Electronics NTE5679?
    A14: The NTE Electronics NTE5679 is commonly used in audio amplifiers, power amplifiers, and high-speed switching circuits.

    Q15: What is the maximum storage temperature for the NTE Electronics NTE5679?
    A15: The maximum storage temperature for the NTE Electronics NTE5679 is 150°C.

    Q16: What is the maximum junction temperature for the NTE Electronics NTE5679?
    A16: The maximum junction temperature for the NTE Electronics NTE5679 is 150°C.

    Q17: Can the NTE Electronics NTE5679 be used in automotive applications?
    A17: Yes, the NTE Electronics NTE5679 can be used in automotive applications where high current and durability are needed, such as in power control circuits.

    Q18: Does the NTE Electronics NTE5679 have built-in protection features?
    A18: The NTE Electronics NTE5679 does not have built-in protection features, so external circuitry is typically used for protection against overcurrent or overvoltage.

    Q19: Is the NTE Electronics NTE5679 suitable for high-frequency switching?
    A19: While the NTE Electronics NTE5679 is capable of high-speed switching, it is primarily designed for low- to mid-frequency applications, and may not be ideal for extremely high-frequency switching.

    Q20: What is the maximum collector-emitter voltage drop when the NTE Electronics NTE5679 is fully saturated?
    A20: The typical collector-emitter voltage drop when the NTE Electronics NTE5679 is fully saturated is around 1.5V.
    Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK