NTE5679
NTE5679
Active
Description:  TRIAC-600VRM 40A
Manufacturer:  NTE Electronics
Datasheet:   NTE5679 Datasheet
History Price: $29.34000
In Stock: 30900
NTE5679 vs NTE5685
Part No
Series
-
-
Packaging
Bag
Bag
Status
Active
Active
Triac Type
Standard
Standard
Voltage - Off State
600 V
400 V
Current - On State (It (RMS)) (Max)
40 A
25 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
335A, 400A
250A @ 60Hz
Current - Gate Trigger (Igt) (Max)
100 mA
100 mA
Current - Hold (Ih) (Max)
120 mA
60 mA
Configuration
Single
Single
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 100 ℃ (TJ)
Mounting Type
Chassis Mount
Stud Mount
Package / Case
TO-3 Base
TO-208AA, TO-48-3, Stud
Supplier Device Package
TO-3 (Square Pack)
TO-48