Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Thyristors - TRIACs
/ NTE Electronics NTE56016
NTE56016
Active
Thyristors - TRIACs
Description:
TRIAC-400VRM 25A TO220
Manufacturer:
NTE Electronics
Datasheet:
NTE56016 Datasheet
History Price: $5.75000
In Stock: 30700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
NTE56016 Specification
Specification
Part No
NTE56016
Category
Thyristors - TRIACs
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Triac Type
Standard
Voltage - Off State
400 V
Current - On State (It (RMS)) (Max)
25 A
Voltage - Gate Trigger (Vgt) (Max)
2.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm)
250A, 260A
Current - Gate Trigger (Igt) (Max)
50 mA
Current - Hold (Ih) (Max)
50 mA
Configuration
Single
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
NTE56016 PDF Datasheet
NTE56016 Datasheet
Click and Download: NTE56016 Datasheet
NTE56016 Related Parts
NTE5600
NTE Electronics
TRIAC-25VRM 4A
NTE56004
NTE Electronics
TRIAC-200 VRM 15A
NTE56006
NTE Electronics
TRIAC-400VRM 15A
NTE56008
NTE Electronics
TRIAC-600VRM 15A
NTE5601
NTE Electronics
TRIAC-50VRM 4A
NTE56010
NTE Electronics
TRIAC-800VRM 15A
NTE56014
NTE Electronics
TRIAC 25A 400V ISOLATED
NTE56015
NTE Electronics
TRIAC-200VRM 25A TO220
NTE56017
NTE Electronics
TRIAC-600VRM 25A TO220
NTE56018
NTE Electronics
TRIAC-800VRM 25A TO220
NTE56019
NTE Electronics
TRIAC-200V 25AMP
NTE5602
NTE Electronics
TRIAC-100VRM 4A
NTE56016 Compare Parts
NTE56016 vs NTE5697
NTE56016 vs NTE5695
NTE56016 vs NTE5693
NTE56016 vs NTE5690
NTE56016 vs NTE5689
NTE56016 vs NTE5688
NTE56016 vs NTE5687
NTE56016 vs NTE5686
NTE56016 vs NTE5685
NTE56016 vs NTE5684
NTE56016 vs NTE5683
NTE56016 vs NTE5682
NTE56016 vs NTE5681
NTE56016 vs NTE5680
NTE56016 vs NTE5679
NTE56016 vs NTE5677
NTE56016 vs NTE5676
NTE56016 vs NTE5675
NTE56016 vs NTE5673
NTE56016 vs NTE5671
NTE56016 vs NTE5661
NTE56016 vs NTE5657
NTE56016 vs NTE5656
NTE56016 vs NTE5655
NTE56016 vs NTE5653
NTE56016 vs NTE5652
NTE56016 vs NTE5651
NTE56016 vs NTE5650
NTE56016 vs NTE5646
NTE56016 vs NTE5645
NTE56016 vs NTE5643
NTE56016 vs NTE5642
NTE56016 vs NTE5641
NTE56016 vs NTE5640
NTE56016 vs NTE5638-08
NTE56016 vs NTE5638-06
NTE56016 vs NTE5638
NTE56016 vs NTE5637
NTE56016 vs NTE5636
NTE56016 vs NTE5635
Customer Reviews
4.95 out of 5.00 stars from 63 customer reviews from all over the world
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!