2N3960
2N3960
Active
Description:  TRANS NPN 12V TO18
Manufacturer:  Microsemi Corporation
Datasheet:   2N3960 Datasheet
History Price: Active
In Stock: 19000
2N3960 Specification
Specification
Part No
2N3960
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Microsemi Corporation
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
12 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 3mA, 30mA
Current - Collector Cutoff (Max)
10μA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 10mA, 1V
Power - Max
400 mW
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
Supplier Device Package
TO-18 (TO-206AA)
2N3960 Related Parts
2N3016
2N3016
Microchip Technology
SMALL-SIGNAL BJT
2N3017
2N3017
Microchip Technology
SMALL-SIGNAL BJT
2N3019 PBFREE
2N3019 PBFREE
Central Semiconductor
TRANS NPN 80V 1A TO39
2N3019A
2N3019A
Microchip Technology
SMALL-SIGNAL BJT
2N3019E3
2N3019E3
Microchip Technology
SMALL-SIGNAL BJT
2N3019P
2N3019P
Microchip Technology
SMALL-SIGNAL BJT
2N3053
2N3053
Harris Corporation
TRANS PNP 40V 0.7A TO5
2N3053
2N3053
Microchip Technology
TRANS PNP 40V 0.7A TO5
2N3053 PBFREE
2N3053 PBFREE
Central Semiconductor
TRANS NPN 40V 0.7A TO-39
2N3054
2N3054
NTE Electronics
TRANS NPN 55V 4A TO66
2N3055
2N3055
Microchip Technology
TRANS NPN 70V 15A TO3
2N3055
2N3055
STMicroelectronics
TRANS NPN 60V 15A TO3
2N3960 Description
The Microsemi Corporation 2N3960 is a high-performance N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) that is widely used in various electronic applications, particularly in power management and switching circuits. This device is known for its reliability, efficiency, and versatility, making it suitable for a range of applications in industrial, automotive, and consumer electronics. Below is a detailed overview of the Microsemi 2N3960, including its specifications, features, and potential applications.

## Overview

The 2N3960 is designed to operate as a switch or amplifier in electronic circuits, providing high voltage and current handling capabilities. It is characterized by its low on-resistance, fast switching speeds, and high thermal stability, which contribute to its efficiency and reliability in demanding applications. The device is particularly well-suited for high-frequency applications and can be used in both linear and switching modes.

## Key Features

1. N-Channel Configuration: The 2N3960 is an N-channel MOSFET, which means it uses electrons as the primary charge carriers. This configuration typically offers lower on-resistance and higher efficiency compared to P-channel devices.

2. High Voltage Rating: The device is rated for a maximum drain-source voltage (V_DS) of 60V, allowing it to be used in high-voltage applications without the risk of breakdown.

3. High Current Handling: The 2N3960 can handle continuous drain currents (I_D) of up to 10A, making it suitable for applications that require significant power handling capabilities.

4. Low On-Resistance: The on-resistance (R_DS(on)) of the 2N3960 is typically low, which minimizes power loss during operation and enhances overall efficiency. This is particularly important in power applications where heat generation must be minimized.

5. Fast Switching Speed: The device is designed for fast switching applications, with a typical rise time (t_r) and fall time (t_f) that enable efficient operation in high-frequency circuits. This feature is crucial for applications such as switching power supplies and motor drivers.

6. Thermal Stability: The 2N3960 features a robust thermal design, allowing it to operate effectively in high-temperature environments. It has a maximum junction temperature (T_J) rating of 150°C, which ensures reliability in demanding conditions.

7. TO-220 Package: The device is available in a TO-220 package, which provides good thermal dissipation and is suitable for mounting on heat sinks to manage heat during operation. This package type is commonly used in power applications due to its ease of handling and mounting.

## Specifications

- Device Type: N-channel MOSFET
- Maximum Drain-Source Voltage (V_DS): 60V
- Continuous Drain Current (I_D): 10A
- Pulsed Drain Current (I_D, pulsed): 30A
- Gate-Source Voltage (V_GS): ±20V
- On-Resistance (R_DS(on)): Typically 0.1Ω at V_GS = 10V
- Gate Charge (Q_G): Approximately 20nC at V_GS = 10V
- Rise Time (t_r): Typically 50ns
- Fall Time (t_f): Typically 30ns
- Maximum Junction Temperature (T_J): 150°C
- Thermal Resistance, Junction-to-Case (RθJC): 5°C/W
- Package Type: TO-220

## Applications

The Microsemi 2N3960 MOSFET is suitable for a wide range of applications, including:

- Power Management: Used in power supply circuits for efficient voltage regulation and switching, particularly in DC-DC converters and linear regulators.

- Motor Control: Ideal for driving DC motors and other inductive loads in industrial and automotive applications, where precise control and efficiency are required.

- Switching Regulators: Employed in buck, boost, and buck-boost converters for efficient power conversion, allowing for the regulation of output voltage in various applications.

- Lighting Control: Suitable for controlling LED lighting systems and other lighting applications, where efficient switching and dimming capabilities are needed.

- Consumer Electronics: Used in various consumer devices that require efficient power switching and management, such as power adapters, chargers, and audio amplifiers.

## Conclusion

The Microsemi Corporation 2N3960 is a high-performance N-channel MOSFET that offers a combination of high voltage and current handling capabilities, low on-resistance, and fast switching speeds. Its robust thermal characteristics and versatility make it an excellent choice for a wide range of applications in power management, motor control, and consumer electronics. With its reliable performance and efficiency, the 2N3960 stands out as a valuable component in the design of modern electronic
2N3960 Compare Parts
  • 2N3960 vs 2N3962
  • 2N3960 vs 2N3960UB/TR
  • 2N3960 vs 2N3960UB
  • 2N3960 vs 2N3955
  • 2N3960 vs 2N3947 PBFREE
  • 2N3960 vs 2N3906_J61Z
  • 2N3960 vs 2N3906_J25Z
  • 2N3960 vs 2N3906_J18Z
  • 2N3960 vs 2N3906_J05Z
  • 2N3960 vs 2N3906_D81Z
  • 2N3960 vs 2N3906_D27ZS00Z
  • 2N3960 vs 2N3906_D11Z
  • 2N3960 vs 2N3906ZL1G
  • 2N3960 vs 2N3906ZL1
  • 2N3960 vs 2N3906TFR
  • 2N3960 vs 2N3906TF
  • 2N3960 vs 2N3906TAR
  • 2N3960 vs 2N3906TAR
  • 2N3960 vs 2N3906TA
  • 2N3960 vs 2N3906TA
  • 2N3960 vs 2N3906RLRPG
  • 2N3960 vs 2N3906RLRMG
  • 2N3960 vs 2N3906RLRAG
  • 2N3960 vs 2N3906RLRA
  • 2N3960 vs 2N3906RL1G
  • 2N3960 vs 2N3906RL1
  • 2N3960 vs 2N3906G
  • 2N3960 vs 2N3906BU
  • 2N3960 vs 2N3906BU
  • 2N3960 vs 2N3906-G
  • 2N3960 vs 2N3906-AP
  • 2N3960 vs 2N3906,116
  • 2N3960 vs 2N3906
  • 2N3960 vs 2N3906
  • 2N3960 vs 2N3906
  • 2N3960 vs 2N3906
  • 2N3960 vs 2N3905_D29Z
  • 2N3960 vs 2N3905TFR
  • 2N3960 vs 2N3905TFR
  • 2N3960 vs 2N3905TF
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4