2N3960
2N3960
Active
Description:  TRANS NPN 12V TO18
Manufacturer:  Microsemi Corporation
Datasheet:   2N3960 Datasheet
History Price: Active
In Stock: 19000
2N3960 vs 2N3906TAR
Part No
Series
-
-
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Transistor Type
NPN
PNP
Current - Collector (Ic) (Max)
-
200 mA
Voltage - Collector Emitter Breakdown (Max)
12 V
40 V
Vce Saturation (Max) @ Ib, Ic
300mV @ 3mA, 30mA
400mV @ 5mA, 50mA
Current - Collector Cutoff (Max)
10μA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
60 @ 10mA, 1V
100 @ 10mA, 1V
Power - Max
400 mW
625 mW
Frequency - Transition
-
250MHz
Operating Temperature
-65 ℃ ~ 200 ℃ (TJ)
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-206AA, TO-18-3 Metal Can
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-18 (TO-206AA)
TO-92-3