☰
CD759D
CD759D
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD759D Datasheet
History Price: Active
In Stock: 3380
CD759D Specification
Specification
Part No
CD759D
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
12 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
30 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 9 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD759D Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746A
CD746A
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747C
CD747C
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD759D Compare Parts
  • CD759D vs CD759B
  • CD759D vs CD759A
  • CD759D vs CD759
  • CD759D vs CD758D
  • CD759D vs CD758C
  • CD759D vs CD758A
  • CD759D vs CD758
  • CD759D vs CD757D
  • CD759D vs CD757C
  • CD759D vs CD757A
  • CD759D vs CD757
  • CD759D vs CD756C
  • CD759D vs CD756A
  • CD759D vs CD756
  • CD759D vs CD755D
  • CD759D vs CD755C
  • CD759D vs CD755A
  • CD759D vs CD755
  • CD759D vs CD754D
  • CD759D vs CD754C
  • CD759D vs CD754A
  • CD759D vs CD754
  • CD759D vs CD753D
  • CD759D vs CD753C
  • CD759D vs CD753A
  • CD759D vs CD753
  • CD759D vs CD752D
  • CD759D vs CD752C
  • CD759D vs CD752A
  • CD759D vs CD752
  • CD759D vs CD751D
  • CD759D vs CD751C
  • CD759D vs CD751AV
  • CD759D vs CD751A
  • CD759D vs CD751
  • CD759D vs CD750D
  • CD759D vs CD750C
  • CD759D vs CD750A
  • CD759D vs CD750
  • CD759D vs CD749D
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality