☰
CD746A
CD746A
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD746A Datasheet
History Price: $1.63500
In Stock: 48720
CD746A Specification
Specification
Part No
CD746A
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
3.3 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
28 Ohms
Current - Reverse Leakage @ Vr
10 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD746A Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747C
CD747C
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD749
CD749
Microchip Technology
VOLTAGE REGULATOR
CD746A Compare Parts
  • CD746A vs CD759C
  • CD746A vs CD759B
  • CD746A vs CD759A
  • CD746A vs CD759
  • CD746A vs CD758D
  • CD746A vs CD758C
  • CD746A vs CD758A
  • CD746A vs CD758
  • CD746A vs CD757D
  • CD746A vs CD757C
  • CD746A vs CD757A
  • CD746A vs CD757
  • CD746A vs CD756C
  • CD746A vs CD756A
  • CD746A vs CD756
  • CD746A vs CD755D
  • CD746A vs CD755C
  • CD746A vs CD755A
  • CD746A vs CD755
  • CD746A vs CD754D
  • CD746A vs CD754C
  • CD746A vs CD754A
  • CD746A vs CD754
  • CD746A vs CD753D
  • CD746A vs CD753C
  • CD746A vs CD753A
  • CD746A vs CD753
  • CD746A vs CD752D
  • CD746A vs CD752C
  • CD746A vs CD752A
  • CD746A vs CD752
  • CD746A vs CD751D
  • CD746A vs CD751C
  • CD746A vs CD751AV
  • CD746A vs CD751A
  • CD746A vs CD751
  • CD746A vs CD750D
  • CD746A vs CD750C
  • CD746A vs CD750A
  • CD746A vs CD750
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!