☰
CD747C
CD747C
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD747C Datasheet
History Price: Active
In Stock: 42610
CD747C Specification
Specification
Part No
CD747C
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
3.6 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
24 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD747C Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746A
CD746A
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD749
CD749
Microchip Technology
VOLTAGE REGULATOR
CD747C Compare Parts
  • CD747C vs CD759C
  • CD747C vs CD759B
  • CD747C vs CD759A
  • CD747C vs CD759
  • CD747C vs CD758D
  • CD747C vs CD758C
  • CD747C vs CD758A
  • CD747C vs CD758
  • CD747C vs CD757D
  • CD747C vs CD757C
  • CD747C vs CD757A
  • CD747C vs CD757
  • CD747C vs CD756C
  • CD747C vs CD756A
  • CD747C vs CD756
  • CD747C vs CD755D
  • CD747C vs CD755C
  • CD747C vs CD755A
  • CD747C vs CD755
  • CD747C vs CD754D
  • CD747C vs CD754C
  • CD747C vs CD754A
  • CD747C vs CD754
  • CD747C vs CD753D
  • CD747C vs CD753C
  • CD747C vs CD753A
  • CD747C vs CD753
  • CD747C vs CD752D
  • CD747C vs CD752C
  • CD747C vs CD752A
  • CD747C vs CD752
  • CD747C vs CD751D
  • CD747C vs CD751C
  • CD747C vs CD751AV
  • CD747C vs CD751A
  • CD747C vs CD751
  • CD747C vs CD750D
  • CD747C vs CD750C
  • CD747C vs CD750A
  • CD747C vs CD750
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!