☰
CD757D
CD757D
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD757D Datasheet
History Price: Active
In Stock: 23200
CD757D Specification
Specification
Part No
CD757D
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
9.1 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
10 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 7 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD757D Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746A
CD746A
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747C
CD747C
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD757D Compare Parts
  • CD757D vs CD759C
  • CD757D vs CD759B
  • CD757D vs CD759A
  • CD757D vs CD759
  • CD757D vs CD758D
  • CD757D vs CD758C
  • CD757D vs CD758A
  • CD757D vs CD758
  • CD757D vs CD757C
  • CD757D vs CD757A
  • CD757D vs CD757
  • CD757D vs CD756C
  • CD757D vs CD756A
  • CD757D vs CD756
  • CD757D vs CD755D
  • CD757D vs CD755C
  • CD757D vs CD755A
  • CD757D vs CD755
  • CD757D vs CD754D
  • CD757D vs CD754C
  • CD757D vs CD754A
  • CD757D vs CD754
  • CD757D vs CD753D
  • CD757D vs CD753C
  • CD757D vs CD753A
  • CD757D vs CD753
  • CD757D vs CD752D
  • CD757D vs CD752C
  • CD757D vs CD752A
  • CD757D vs CD752
  • CD757D vs CD751D
  • CD757D vs CD751C
  • CD757D vs CD751AV
  • CD757D vs CD751A
  • CD757D vs CD751
  • CD757D vs CD750D
  • CD757D vs CD750C
  • CD757D vs CD750A
  • CD757D vs CD750
  • CD757D vs CD749D
  • Customer Reviews
    4.95 out of 5.00 stars from 156 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality