☰
CD757A
CD757A
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD757A Datasheet
History Price: $1.63500
In Stock: 13440
CD757A Specification
Specification
Part No
CD757A
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
9.1 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
10 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 7 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD757A Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746A
CD746A
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747C
CD747C
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD757A Compare Parts
  • CD757A vs CD759C
  • CD757A vs CD759B
  • CD757A vs CD759A
  • CD757A vs CD759
  • CD757A vs CD758D
  • CD757A vs CD758C
  • CD757A vs CD758A
  • CD757A vs CD758
  • CD757A vs CD757D
  • CD757A vs CD757C
  • CD757A vs CD757
  • CD757A vs CD756C
  • CD757A vs CD756A
  • CD757A vs CD756
  • CD757A vs CD755D
  • CD757A vs CD755C
  • CD757A vs CD755A
  • CD757A vs CD755
  • CD757A vs CD754D
  • CD757A vs CD754C
  • CD757A vs CD754A
  • CD757A vs CD754
  • CD757A vs CD753D
  • CD757A vs CD753C
  • CD757A vs CD753A
  • CD757A vs CD753
  • CD757A vs CD752D
  • CD757A vs CD752C
  • CD757A vs CD752A
  • CD757A vs CD752
  • CD757A vs CD751D
  • CD757A vs CD751C
  • CD757A vs CD751AV
  • CD757A vs CD751A
  • CD757A vs CD751
  • CD757A vs CD750D
  • CD757A vs CD750C
  • CD757A vs CD750A
  • CD757A vs CD750
  • CD757A vs CD749D
  • Customer Reviews
    4.95 out of 5.00 stars from 134 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality