☰
CD752C
CD752C
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD752C Datasheet
History Price: Active
In Stock: 25600
CD752C Specification
Specification
Part No
CD752C
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
5.6 V
Tolerance
?%
Power - Max
500 mW
Impedance (Max) (Zzt)
11 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 2.5 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD752C Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746A
CD746A
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747C
CD747C
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD752C Compare Parts
  • CD752C vs CD759C
  • CD752C vs CD759B
  • CD752C vs CD759A
  • CD752C vs CD759
  • CD752C vs CD758D
  • CD752C vs CD758C
  • CD752C vs CD758A
  • CD752C vs CD758
  • CD752C vs CD757D
  • CD752C vs CD757C
  • CD752C vs CD757A
  • CD752C vs CD757
  • CD752C vs CD756C
  • CD752C vs CD756A
  • CD752C vs CD756
  • CD752C vs CD755D
  • CD752C vs CD755C
  • CD752C vs CD755A
  • CD752C vs CD755
  • CD752C vs CD754D
  • CD752C vs CD754C
  • CD752C vs CD754A
  • CD752C vs CD754
  • CD752C vs CD753D
  • CD752C vs CD753C
  • CD752C vs CD753A
  • CD752C vs CD753
  • CD752C vs CD752D
  • CD752C vs CD752A
  • CD752C vs CD752
  • CD752C vs CD751D
  • CD752C vs CD751C
  • CD752C vs CD751AV
  • CD752C vs CD751A
  • CD752C vs CD751
  • CD752C vs CD750D
  • CD752C vs CD750C
  • CD752C vs CD750A
  • CD752C vs CD750
  • CD752C vs CD749D
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality