☰
CD752
CD752
Active
Description:  VOLTAGE REGULATOR
Manufacturer:  Microchip Technology
Datasheet:   CD752 Datasheet
History Price: $1.63500
In Stock: 15840
CD752 Specification
Specification
Part No
CD752
Category
Diodes - Zener - Single
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
5.6 V
Tolerance
?0%
Power - Max
500 mW
Impedance (Max) (Zzt)
11 Ohms
Current - Reverse Leakage @ Vr
5 μA @ 2.5 V
Voltage - Forward (Vf) (Max) @ If
1.5 V @ 200 mA
Operating Temperature
-65 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Die
CD752 Related Parts
CD746
CD746
Microchip Technology
VOLTAGE REGULATOR
CD746A
CD746A
Microchip Technology
VOLTAGE REGULATOR
CD746C
CD746C
Microchip Technology
VOLTAGE REGULATOR
CD746D
CD746D
Microchip Technology
VOLTAGE REGULATOR
CD747
CD747
Microchip Technology
VOLTAGE REGULATOR
CD747A
CD747A
Microchip Technology
VOLTAGE REGULATOR
CD747C
CD747C
Microchip Technology
VOLTAGE REGULATOR
CD747D
CD747D
Microchip Technology
VOLTAGE REGULATOR
CD748
CD748
Microchip Technology
VOLTAGE REGULATOR
CD748A
CD748A
Microchip Technology
VOLTAGE REGULATOR
CD748C
CD748C
Microchip Technology
VOLTAGE REGULATOR
CD748D
CD748D
Microchip Technology
VOLTAGE REGULATOR
CD752 Compare Parts
  • CD752 vs CD759C
  • CD752 vs CD759B
  • CD752 vs CD759A
  • CD752 vs CD759
  • CD752 vs CD758D
  • CD752 vs CD758C
  • CD752 vs CD758A
  • CD752 vs CD758
  • CD752 vs CD757D
  • CD752 vs CD757C
  • CD752 vs CD757A
  • CD752 vs CD757
  • CD752 vs CD756C
  • CD752 vs CD756A
  • CD752 vs CD756
  • CD752 vs CD755D
  • CD752 vs CD755C
  • CD752 vs CD755A
  • CD752 vs CD755
  • CD752 vs CD754D
  • CD752 vs CD754C
  • CD752 vs CD754A
  • CD752 vs CD754
  • CD752 vs CD753D
  • CD752 vs CD753C
  • CD752 vs CD753A
  • CD752 vs CD753
  • CD752 vs CD752D
  • CD752 vs CD752C
  • CD752 vs CD752A
  • CD752 vs CD751D
  • CD752 vs CD751C
  • CD752 vs CD751AV
  • CD752 vs CD751A
  • CD752 vs CD751
  • CD752 vs CD750D
  • CD752 vs CD750C
  • CD752 vs CD750A
  • CD752 vs CD750
  • CD752 vs CD749D
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality