2N6667
2N6667
Active
Description:  TRANS PNP DARL 60V 10A TO220
Manufacturer:  NTE Electronics
Datasheet:   2N6667 Datasheet
History Price: $1.56000
In Stock: 48200
2N6667 Specification
Specification
Part No
2N6667
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
10 A
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100mA, 10A
Current - Collector Cutoff (Max)
1mA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
Power - Max
2 W
Frequency - Transition
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
2N6667 PDF Datasheet
2N6667 Related Parts
2N6032
2N6032
Harris Corporation
TRANS NPN 90V 50A TO204AE
2N6033
2N6033
Harris Corporation
TRANS NPN 120V 40A TO204AE
2N6034
2N6034
onsemi
TRANS PNP DARL 40V 4A TO126
2N6034G
2N6034G
onsemi
TRANS PNP DARL 40V 4A TO126
2N6035G
2N6035G
onsemi
TRANS PNP DARL 60V 4A TO126
2N6036
2N6036
NTE Electronics
TRANS PNP DARL 80V 4A TO126
2N6036
2N6036
STMicroelectronics
TRANS PNP DARL 80V 4A SOT32
2N6036
2N6036
onsemi
TRANS PNP DARL 80V 4A TO126
2N6036-AP
2N6036-AP
Micro Commercial Components
TRANS PNP DARL 80V 4A TO126
2N6036G
2N6036G
onsemi
TRANS PNP DARL 80V 4A TO126
2N6038
2N6038
onsemi
TRANS NPN DARL 60V 4A TO126
2N6038G
2N6038G
onsemi
TRANS NPN DARL 60V 4A TO126
2N6667 Compare Parts
  • 2N6667 vs 2N697A PBFREE
  • 2N6667 vs 2N697
  • 2N6667 vs 2N696
  • 2N6667 vs 2N6773
  • 2N6667 vs 2N6772
  • 2N6667 vs 2N6771
  • 2N6667 vs 2N6752
  • 2N6667 vs 2N6751
  • 2N6667 vs 2N6739
  • 2N6667 vs 2N6730
  • 2N6667 vs 2N6728
  • 2N6667 vs 2N6727
  • 2N6667 vs 2N6725
  • 2N6667 vs 2N6718-BP
  • 2N6667 vs 2N6718-AP
  • 2N6667 vs 2N6715
  • 2N6667 vs 2N6714
  • 2N6667 vs 2N6678
  • 2N6667 vs 2N6677
  • 2N6667 vs 2N6676
  • 2N6667 vs 2N6675
  • 2N6667 vs 2N6674
  • 2N6667 vs 2N6673
  • 2N6667 vs 2N6672
  • 2N6667 vs 2N6671
  • 2N6667 vs 2N6668 TIN/LEAD
  • 2N6667 vs 2N6668
  • 2N6667 vs 2N6668
  • 2N6667 vs 2N6667G
  • 2N6667 vs 2N6666
  • 2N6667 vs 2N6650
  • 2N6667 vs 2N6649
  • 2N6667 vs 2N6648
  • 2N6667 vs 2N6648
  • 2N6667 vs 2N6609 PBFREE
  • 2N6667 vs 2N6609
  • 2N6667 vs 2N6609
  • 2N6667 vs 2N657S
  • 2N6667 vs 2N656S
  • 2N6667 vs 2N6547
  • 2N6667 FAQ
    Q1: What is the NTE Electronics 2N6667?
    A1: The NTE Electronics 2N6667 is a high-power NPN transistor designed for use in audio amplification, RF (radio frequency) applications, and other high-power switching circuits.

    Q2: What type of transistor is the NTE Electronics 2N6667?
    A2: The NTE Electronics 2N6667 is an NPN power transistor, commonly used in high-power applications due to its capability to handle large amounts of current and power.

    Q3: What is the maximum collector-emitter voltage (Vce) for the 2N6667?
    A3: The maximum collector-emitter voltage (Vce) for the NTE 2N6667 is 80V, which makes it suitable for use in circuits that operate at low to moderate voltages.

    Q4: What is the maximum collector current (Ic) for the NTE Electronics 2N6667?
    A4: The maximum collector current (Ic) for the 2N6667 is 15A, allowing it to handle high-current applications in power amplifiers and motor drivers.

    Q5: What is the power dissipation rating of the NTE Electronics 2N6667?
    A5: The power dissipation rating of the 2N6667 is 100W, which enables it to operate efficiently in high-power applications without overheating.

    Q6: What is the gain (hFE) of the NTE Electronics 2N6667?
    A6: The 2N6667 has a typical DC current gain (hFE) of 20 to 120, depending on the operating conditions, which ensures sufficient amplification in audio and RF circuits.

    Q7: What is the frequency response of the NTE 2N6667 transistor?
    A7: The NTE 2N6667 has a transition frequency (ft) of approximately 30 MHz, making it suitable for medium to high-frequency applications.

    Q8: What is the packaging type for the NTE Electronics 2N6667?
    A8: The 2N6667 comes in a TO-3 metal package, which provides good thermal dissipation and mechanical robustness for high-power applications.

    Q9: What are the typical applications of the NTE Electronics 2N6667?
    A9: The 2N6667 is commonly used in audio amplifiers, RF amplifiers, high-power switch-mode power supplies, and motor control circuits.

    Q10: Can the NTE 2N6667 be used in audio amplifier circuits?
    A10: Yes, the NTE 2N6667 is frequently used in audio amplifier circuits, as it can handle high current and power levels while maintaining high linearity.

    Q11: What is the base-emitter voltage (Vbe) of the 2N6667?
    A11: The base-emitter voltage (Vbe) for the 2N6667 is typically 1.5V when conducting, which is common for high-power NPN transistors.

    Q12: What is the thermal resistance (junction to case) of the NTE 2N6667?
    A12: The thermal resistance from junction to case for the 2N6667 is typically 1.25°C/W, which helps ensure efficient heat dissipation during operation.

    Q13: Is the NTE 2N6667 suitable for use in automotive applications?
    A13: Yes, the NTE 2N6667 is suitable for automotive applications such as power amplifiers or voltage regulation due to its high current handling and power dissipation capabilities.

    Q14: What is the minimum collector-emitter voltage required for the NTE 2N6667 to operate?
    A14: The minimum collector-emitter voltage (Vce) required for the 2N6667 to operate is typically around 5V, which is well within the safe operating range for most low-voltage circuits.

    Q15: Does the NTE 2N6667 have overcurrent or overvoltage protection?
    A15: The NTE 2N6667 does not have integrated overcurrent or overvoltage protection, but it is typically used in circuits that include such protections to ensure reliability and prevent damage.

    Q16: What is the saturation voltage (Vce(sat)) for the 2N6667?
    A16: The saturation voltage (Vce(sat)) for the 2N6667 is typically around 2V, which is typical for power transistors when in full saturation mode.

    Q17: How does the NTE 2N6667 compare to other power transistors?
    A17: The NTE 2N6667 stands out due to its high current handling (15A) and power dissipation (100W), making it suitable for demanding applications such as audio amplifiers and RF power amplifiers.

    Q18: What is the maximum operating temperature of the NTE 2N6667?
    A18: The maximum operating temperature for the NTE 2N6667 is typically 150°C, which allows it to perform in a variety of high-temperature environments without failure.

    Q19: Can the NTE 2N6667 be used in RF circuits?
    A19: Yes, the NTE 2N6667 can be used in RF circuits, as its transition frequency of 30 MHz makes it suitable for medium-frequency RF applications such as transmitters and amplifiers.

    Q20: How should the NTE 2N6667 be mounted for optimal performance?
    A20: For optimal performance, the NTE 2N6667 should be mounted on a heatsink or in an environment with adequate cooling to ensure effective heat dissipation, especially when handling high power.
    Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…