Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
2 A
Voltage - Collector Emitter Breakdown (Max)
60 V
40 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100mA, 10A
500mV @ 100mA, 1A
Current - Collector Cutoff (Max)
1mA
-
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
50 @ 1A, 1V
Frequency - Transition
-
500MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-220
TO-92-3