2N6667
2N6667
Active
Description:  TRANS PNP DARL 60V 10A TO220
Manufacturer:  NTE Electronics
Datasheet:   2N6667 Datasheet
History Price: $1.56000
In Stock: 48200
2N6667 vs 2N6772
Part No
Series
-
-
Packaging
Bag
Bulk
Status
Active
Active
Transistor Type
PNP - Darlington
NPN
Current - Collector (Ic) (Max)
10 A
1 A
Voltage - Collector Emitter Breakdown (Max)
60 V
550 V
Vce Saturation (Max) @ Ib, Ic
3V @ 100mA, 10A
1V @ 200mA, 1A
Current - Collector Cutoff (Max)
1mA
100μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 5A, 3V
20 @ 300mA, 3V
Power - Max
2 W
40 W
Frequency - Transition
-
50MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-220-3
TO-220-3
Supplier Device Package
TO-220
TO-220