2N2323A
2N2323A
Active
Description:  SCR 1.6 AMP 50 V TO39
Manufacturer:  Solid State
Datasheet:   2N2323A Datasheet
History Price: $4.40000
In Stock: 16300
2N2323A vs 2N2325
Part No
Manufacturer
Series
-
C5
Packaging
Box
Bulk
Status
Active
Active
Voltage - Off State
50 V
150 V
Voltage - Gate Trigger (Vgt) (Max)
800 mV
800 mV
Current - Gate Trigger (Igt) (Max)
200 μA
200 μA
Voltage - On State (Vtm) (Max)
2.2 V
2.2 V
Current - On State (It (AV)) (Max)
1.6 A
-
Current - On State (It (RMS)) (Max)
1.6 A
1.6 A
Current - Hold (Ih) (Max)
2 mA
2 mA
Current - Off State (Max)
10 μA
10 μA
Current - Non Rep. Surge 50, 60Hz (Itsm)
15A @ 60Hz
15A
SCR Type
Standard Recovery
Standard Recovery
Operating Temperature
-65 ℃ ~ 125 ℃ (TJ)
-65 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205AD, TO-39-3 Metal Can
TO-205AA, TO-5-3 Metal Can
Supplier Device Package
TO-39
TO-5