SS5150C
SS5150C
Active
Description:  DIODE SCHOTTKY 150V 5A
Manufacturer:  MDD
Datasheet:   SS5150C Datasheet
History Price: $0.55550
In Stock: 19600
SS5150C Specification
Specification
Part No
SS5150C
Category
Diodes - Rectifiers - Single
Manufacturer
MDD
Series
SMC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io)
5A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 150 V
Capacitance @ Vr, F
400pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
-
Operating Temperature - Junction
-
SS5150C PDF Datasheet
SS5150C Related Parts
SS510-HF
SS510-HF
Comchip Technology
DIODE SCHOTTKY 100V 5A DO214AC
SS510B
SS510B
Yangjie Technology
SMB 100V 5.0A Diodes Rectifier
SS510B
SS510B
Yangjie Technology
DIODE SCHOTTKY 100V 5A DO214AA
SS510B-HF
SS510B-HF
Comchip Technology
DIODE SCHOTTKY 100V 5A DO214AA
SS510BQ
SS510BQ
Yangjie Technology
SMB 100V 5A Diodes Rectifiers
SS515
SS515
Yangjie Technology
DIODE SCHOTTKY 150V 5A DO214AB
SS515-HF
SS515-HF
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AC
SS515B
SS515B
Yangjie Technology
SMB 150V 5.0A Diodes Rectifier
SS515B-HF
SS515B-HF
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AA
SS515BQ
SS515BQ
Yangjie Technology
Diodes - Rectifiers - Single SMB
SS520
SS520
Yangjie Technology
DIODE SCHOTTKY 200V 5A DO214AB
SS520-HF
SS520-HF
Comchip Technology
DIODE SCHOTTKY 200V 5A DO214AC
SS5150C Compare Parts
  • SS5150C vs SS5U60P
  • SS5150C vs SS5U60
  • SS5150C vs SS5U50PAQ
  • SS5150C vs SS5U45
  • SS5150C vs SS5U100
  • SS5150C vs SS5P9HM3_A/I
  • SS5150C vs SS5P9HM3_A/H
  • SS5150C vs SS5P9HM3/87A
  • SS5150C vs SS5P9HM3/86A
  • SS5150C vs SS5P9-M3/87A
  • SS5150C vs SS5P9-M3/86A
  • SS5150C vs SS5P9-E3/87A
  • SS5150C vs SS5P9-E3/86A
  • SS5150C vs SS5P6HM3_A/I
  • SS5150C vs SS5P6HM3_A/H
  • SS5150C vs SS5P6HM3J_A/H
  • SS5150C vs SS5P6HM3J/86A
  • SS5150C vs SS5P6HM3/87A
  • SS5150C vs SS5P6HM3/86A
  • SS5150C vs SS5P6-M3/87A
  • SS5150C vs SS5P6-M3/86A
  • SS5150C vs SS5P6-E3/87A
  • SS5150C vs SS5P6-E3/86A
  • SS5150C vs SS5P5HM3_A/I
  • SS5150C vs SS5P5HM3_A/H
  • SS5150C vs SS5P5HM3/87A
  • SS5150C vs SS5P5HM3/86A
  • SS5150C vs SS5P5-M3/87A
  • SS5150C vs SS5P5-M3/86A
  • SS5150C vs SS5P5-E3/87A
  • SS5150C vs SS5P5-E3/86A
  • SS5150C vs SS5P4HM3_A/I
  • SS5150C vs SS5P4HM3_A/H
  • SS5150C vs SS5P4HM3/87A
  • SS5150C vs SS5P4HM3/86A
  • SS5150C vs SS5P4-M3/87A
  • SS5150C vs SS5P4-M3/86A
  • SS5150C vs SS5P4-E3/87A
  • SS5150C vs SS5P4-E3/86A
  • SS5150C vs SS5P3HM3_A/I
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.