SS510-HF
SS510-HF
Active
Description:  DIODE SCHOTTKY 100V 5A DO214AC
Manufacturer:  Comchip Technology
Datasheet:   SS510-HF Datasheet
History Price: $0.15080
In Stock: 40900
SS510-HF Specification
Specification
Part No
SS510-HF
Category
Diodes - Rectifiers - Single
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
100 V
Current - Average Rectified (Io)
5A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 100 V
Capacitance @ Vr, F
300pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS510-HF PDF Datasheet
SS510-HF Related Parts
SS510B
SS510B
Yangjie Technology
SMB 100V 5.0A Diodes Rectifier
SS510B
SS510B
Yangjie Technology
DIODE SCHOTTKY 100V 5A DO214AA
SS510B-HF
SS510B-HF
Comchip Technology
DIODE SCHOTTKY 100V 5A DO214AA
SS510BQ
SS510BQ
Yangjie Technology
SMB 100V 5A Diodes Rectifiers
SS515
SS515
Yangjie Technology
DIODE SCHOTTKY 150V 5A DO214AB
SS515-HF
SS515-HF
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AC
SS515B
SS515B
Yangjie Technology
SMB 150V 5.0A Diodes Rectifier
SS515B-HF
SS515B-HF
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AA
SS515BQ
SS515BQ
Yangjie Technology
Diodes - Rectifiers - Single SMB
SS520
SS520
Yangjie Technology
DIODE SCHOTTKY 200V 5A DO214AB
SS520-HF
SS520-HF
Comchip Technology
DIODE SCHOTTKY 200V 5A DO214AC
SS520B
SS520B
Yangjie Technology
SMB 200V 5.0A Diodes Rectifier
SS510-HF Description
The Comchip Technology SS510-HF is a high-performance Schottky barrier rectifier designed for various applications in power electronics. This component is particularly valued for its low forward voltage drop, high efficiency, and fast switching capabilities, making it suitable for a wide range of applications, including power supplies, converters, and other electronic circuits. Below is a detailed introduction to the SS510-HF, including its specifications and parameters.

## Overview

The Comchip Technology SS510-HF is a Schottky diode that features a robust design capable of handling significant current and voltage levels. Schottky diodes are known for their fast switching speeds and low reverse recovery time, which are essential characteristics in high-frequency applications. The SS510-HF is designed to provide reliable performance in demanding environments.

## Key Features

1. Low Forward Voltage Drop: The SS510-HF exhibits a low forward voltage drop, typically around 0.5V at a forward current of 5A. This feature is crucial for minimizing power loss and enhancing the overall efficiency of electronic circuits.

2. High Current Rating: The diode can handle a maximum forward current of 5A, making it suitable for various applications, including power supplies, battery chargers, and LED drivers.

3. Reverse Voltage Rating: The SS510-HF has a maximum reverse voltage rating of 100V, allowing it to be used in circuits where moderate to high reverse voltage is present.

4. Fast Switching Speed: The Schottky design allows for rapid switching, which is essential in high-frequency applications, reducing switching losses and improving performance.

5. Wide Operating Temperature Range: The diode operates effectively over a wide temperature range, from -55°C to +125°C, making it suitable for use in various environmental conditions.

6. Surface Mount Package: The SS510-HF is available in a compact surface mount package (DO-214AC), which facilitates easy integration into modern electronic designs and saves space on printed circuit boards (PCBs).

## Specifications

- Part Number: SS510-HF
- Type: Schottky Barrier Rectifier
- Maximum Forward Current (IF): 5A
- Maximum Reverse Voltage (VR): 100V
- Forward Voltage Drop (VF): Typically 0.5V at IF = 5A
- Reverse Leakage Current (IR): 1 mA at VR = 100V and 25°C
- Junction Capacitance (CJ): Approximately 100 pF at 0V, 1 MHz
- Operating Temperature Range: -55°C to +125°C
- Storage Temperature Range: -55°C to +150°C
- Package Type: DO-214AC (SMB)
- Weight: Approximately 0.1 grams

## Applications

The Comchip Technology SS510-HF is suitable for a wide range of applications, including:

- Power Supplies: Used in AC-DC converters and switch-mode power supplies (SMPS) for efficient rectification.
- Battery Chargers: Ideal for use in battery charging circuits where low forward voltage drop is critical for efficiency.
- Solar Inverters: Employed in solar power systems for rectification of the output from solar panels.
- LED Drivers: Utilized in LED lighting applications to ensure efficient power conversion.
- Motor Control Circuits: Suitable for use in circuits controlling DC motors, where fast switching is required.

## Conclusion

The Comchip Technology SS510-HF Schottky barrier rectifier is a versatile and efficient component that meets the demands of modern electronic applications. Its low forward voltage drop, high current rating, and fast switching capabilities make it an excellent choice for power supplies, battery chargers, and other circuits requiring reliable rectification. With its robust specifications and wide operating temperature range, the SS510-HF is a dependable solution for engineers and designers looking to enhance the performance of their electronic systems.
SS510-HF Compare Parts
  • SS510-HF vs SS5U60P
  • SS510-HF vs SS5U60
  • SS510-HF vs SS5U50PAQ
  • SS510-HF vs SS5U45
  • SS510-HF vs SS5U100
  • SS510-HF vs SS5P9HM3_A/I
  • SS510-HF vs SS5P9HM3_A/H
  • SS510-HF vs SS5P9HM3/87A
  • SS510-HF vs SS5P9HM3/86A
  • SS510-HF vs SS5P9-M3/87A
  • SS510-HF vs SS5P9-M3/86A
  • SS510-HF vs SS5P9-E3/87A
  • SS510-HF vs SS5P9-E3/86A
  • SS510-HF vs SS5P6HM3_A/I
  • SS510-HF vs SS5P6HM3_A/H
  • SS510-HF vs SS5P6HM3J_A/H
  • SS510-HF vs SS5P6HM3J/86A
  • SS510-HF vs SS5P6HM3/87A
  • SS510-HF vs SS5P6HM3/86A
  • SS510-HF vs SS5P6-M3/87A
  • SS510-HF vs SS5P6-M3/86A
  • SS510-HF vs SS5P6-E3/87A
  • SS510-HF vs SS5P6-E3/86A
  • SS510-HF vs SS5P5HM3_A/I
  • SS510-HF vs SS5P5HM3_A/H
  • SS510-HF vs SS5P5HM3/87A
  • SS510-HF vs SS5P5HM3/86A
  • SS510-HF vs SS5P5-M3/87A
  • SS510-HF vs SS5P5-M3/86A
  • SS510-HF vs SS5P5-E3/87A
  • SS510-HF vs SS5P5-E3/86A
  • SS510-HF vs SS5P4HM3_A/I
  • SS510-HF vs SS5P4HM3_A/H
  • SS510-HF vs SS5P4HM3/87A
  • SS510-HF vs SS5P4HM3/86A
  • SS510-HF vs SS5P4-M3/87A
  • SS510-HF vs SS5P4-M3/86A
  • SS510-HF vs SS5P4-E3/87A
  • SS510-HF vs SS5P4-E3/86A
  • SS510-HF vs SS5P3HM3_A/I
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.