DSK115
DSK115
Active
Description:  DIODE SCHOTTKY 150V 1A SOD123FL
Manufacturer:  MDD
Datasheet:   DSK115 Datasheet
History Price: $0.15850
In Stock: 17200
DSK115 Specification
Specification
Part No
DSK115
Category
Diodes - Rectifiers - Single
Manufacturer
MDD
Series
SOD-123FL
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 1 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
0.1 mA @ 150 V
Capacitance @ Vr, F
80pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
SOD-123F
Supplier Device Package
SOD-123FL
Operating Temperature - Junction
-55 ℃ ~ 125 ℃
DSK115 PDF Datasheet
DSK115 Related Parts
DSK10B
DSK10B
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-AT1
DSK10B-AT1
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-BT
DSK10B-BT
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10C
DSK10C
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-AT1
DSK10C-AT1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-BT
DSK10C-BT
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-ET1
DSK10C-ET1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10E
DSK10E
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-AT1
DSK10E-AT1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-BT
DSK10E-BT
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-ET1
DSK10E-ET1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10G-BT
DSK10G-BT
onsemi
RECTIFIER DIODE, 1A, 600V
DSK115 Compare Parts
  • DSK115 vs DSK10E-BT
  • DSK115 vs DSK10E-AT1
  • DSK115 vs DSK10E
  • DSK115 vs DSK10C-ET1
  • DSK115 vs DSK10C-BT
  • DSK115 vs DSK10C-AT1
  • DSK115 vs DSK10C
  • DSK115 vs DSK10B-BT
  • DSK115 vs DSK10B-AT1
  • DSK115 vs DSK10B
  • DSK115 vs DSK10G-BT
  • DSK115 vs DSK36
  • DSK115 vs DSK34
  • DSK115 vs DSK310
  • DSK115 vs DSK26
  • DSK115 vs DSK24
  • DSK115 vs DSK22
  • DSK115 vs DSK210
  • DSK115 vs DSK16
  • DSK115 vs DSK14
  • DSK115 vs DSK120
  • DSK115 vs DSK12
  • DSK115 vs DSK110
  • DSK115 vs DSK10B
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description