DSK10C
DSK10C
Obsolete
Description:  DIODE GEN PURP 200V 1A AXIAL
Manufacturer:  onsemi
Datasheet:   DSK10C Datasheet
History Price: Obsolete
In Stock: 6200
DSK10C Specification
Specification
Part No
DSK10C
Category
Diodes - Rectifiers - Single
Manufacturer
onsemi
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io)
1A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 200 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
R-1, Axial
Supplier Device Package
-
Operating Temperature - Junction
150 ℃ (Max)
DSK10C PDF Datasheet
DSK10C Related Parts
DSK10B
DSK10B
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-AT1
DSK10B-AT1
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10B-BT
DSK10B-BT
onsemi
DIODE GEN PURP 100V 1A AXIAL
DSK10C-AT1
DSK10C-AT1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-BT
DSK10C-BT
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10C-ET1
DSK10C-ET1
onsemi
DIODE GEN PURP 200V 1A AXIAL
DSK10E
DSK10E
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-AT1
DSK10E-AT1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-BT
DSK10E-BT
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10E-ET1
DSK10E-ET1
onsemi
DIODE GEN PURP 400V 1A AXIAL
DSK10G-BT
DSK10G-BT
onsemi
RECTIFIER DIODE, 1A, 600V
DSK10B
DSK10B
SANYO Semiconductor
DIODE GEN PURP 100V 1A
DSK10C Compare Parts
  • DSK10C vs DSK10E-BT
  • DSK10C vs DSK10E-AT1
  • DSK10C vs DSK10E
  • DSK10C vs DSK10C-ET1
  • DSK10C vs DSK10C-BT
  • DSK10C vs DSK10C-AT1
  • DSK10C vs DSK10B-BT
  • DSK10C vs DSK10B-AT1
  • DSK10C vs DSK10B
  • DSK10C vs DSK10G-BT
  • DSK10C vs DSK36
  • DSK10C vs DSK34
  • DSK10C vs DSK310
  • DSK10C vs DSK26
  • DSK10C vs DSK24
  • DSK10C vs DSK22
  • DSK10C vs DSK210
  • DSK10C vs DSK16
  • DSK10C vs DSK14
  • DSK10C vs DSK120
  • DSK10C vs DSK12
  • DSK10C vs DSK115
  • DSK10C vs DSK110
  • DSK10C vs DSK10B
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description