Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - Single
/ Infineon Technologies BCV 28 E6327
BCV 28 E6327
Obsolete
Transistors - Bipolar (BJT) - Single
Description:
TRANS PNP DARL 30V 0.5A SOT89
Manufacturer:
Infineon Technologies
Datasheet:
BCV 28 E6327 Datasheet
History Price: Obsolete
In Stock: 17000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
BCV 28 E6327 Specification
Specification
Part No
BCV 28 E6327
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Infineon Technologies
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
Power - Max
1 W
Frequency - Transition
200MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
PG-SOT89
BCV 28 E6327 PDF Datasheet
BCV 28 E6327 Datasheet
Click and Download: BCV 28 E6327 Datasheet
BCV 28 E6327 Related Parts
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV27E6327
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
BCV 28 E6327 Compare Parts
BCV 28 E6327 vs BCV72,215
BCV 28 E6327 vs BCV72
BCV 28 E6327 vs BCV71-QR
BCV 28 E6327 vs BCV71,215
BCV 28 E6327 vs BCV71
BCV 28 E6327 vs BCV65,215
BCV 28 E6327 vs BCV63,215
BCV 28 E6327 vs BCV62C,215
BCV 28 E6327 vs BCV62B/DG/B2215
BCV 28 E6327 vs BCV62,215
BCV 28 E6327 vs BCV61C,215
BCV 28 E6327 vs BCV61A,215
BCV 28 E6327 vs BCV49TA
BCV 28 E6327 vs BCV49H6327XTSA1
BCV 28 E6327 vs BCV49E6327HTSA1
BCV 28 E6327 vs BCV49,135
BCV 28 E6327 vs BCV49,115
BCV 28 E6327 vs BCV48TA
BCV 28 E6327 vs BCV48H6327XTSA1
BCV 28 E6327 vs BCV48E6327HTSA1
BCV 28 E6327 vs BCV48,115
BCV 28 E6327 vs BCV47TC
BCV 28 E6327 vs BCV47TA
BCV 28 E6327 vs BCV47QTC
BCV 28 E6327 vs BCV47QTA
BCV 28 E6327 vs BCV47E6433HTMA1
BCV 28 E6327 vs BCV47E6393HTSA1
BCV 28 E6327 vs BCV47E6327HTSA1
BCV 28 E6327 vs BCV47-TP
BCV 28 E6327 vs BCV47,235
BCV 28 E6327 vs BCV47,215
BCV 28 E6327 vs BCV46TC
BCV 28 E6327 vs BCV46TA
BCV 28 E6327 vs BCV46QTA
BCV 28 E6327 vs BCV46E6327HTSA1
BCV 28 E6327 vs BCV46,215
BCV 28 E6327 vs BCV29TA
BCV 28 E6327 vs BCV29H6327XTSA1
BCV 28 E6327 vs BCV29E6327HTSA1
BCV 28 E6327 vs BCV29,115
Customer Reviews
4.95 out of 5.00 stars from 126 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed