BCV 28 E6327
BCV 28 E6327
Obsolete
Description:  TRANS PNP DARL 30V 0.5A SOT89
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 17000
BCV 28 E6327 vs BCV62C,215
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Transistor Type
PNP - Darlington
-
Current - Collector (Ic) (Max)
500 mA
-
Voltage - Collector Emitter Breakdown (Max)
30 V
-
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
-
Current - Collector Cutoff (Max)
100nA (ICBO)
-
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
-
Power - Max
1 W
-
Frequency - Transition
200MHz
-
Operating Temperature
150 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
TO-243AA
-
Supplier Device Package
PG-SOT89
-