BCV 28 E6327
BCV 28 E6327
Obsolete
Description:  TRANS PNP DARL 30V 0.5A SOT89
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 17000
BCV 28 E6327 vs BCV29,115
Series
-
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Transistor Type
PNP - Darlington
NPN - Darlington
Current - Collector (Ic) (Max)
500 mA
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
30 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
20000 @ 100mA, 5V
Power - Max
1 W
1.3 W
Frequency - Transition
200MHz
220MHz
Operating Temperature
150 ℃ (TJ)
150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
TO-243AA
Supplier Device Package
PG-SOT89
SOT-89