MSRT250140A
MSRT250140A
Active
Description:  DIODE MODULE 1.4KV 250A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRT250140A Datasheet
History Price: $57.91520
In Stock: 24400
MSRT250140A Specification
Specification
Part No
MSRT250140A
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1400 V
Current - Average Rectified (Io) (per Diode)
250A (DC)
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 250 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
15 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MSRT250140A Related Parts
MSRD620CT
MSRD620CT
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTG
MSRD620CTG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTRG
MSRD620CTRG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4G
MSRD620CTT4G
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4RG
MSRD620CTT4RG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRT100100AD
MSRT100100AD
GeneSiC Semiconductor
DIODE GEN 1KV 100A 3 TOWER
MSRT100120AD
MSRT100120AD
GeneSiC Semiconductor
DIODE GEN 1.2KV 100A 3 TOWER
MSRT100140AD
MSRT100140AD
GeneSiC Semiconductor
DIODE GEN 1.4KV 100A 3 TOWER
MSRT100160AD
MSRT100160AD
GeneSiC Semiconductor
DIODE GEN 1.6KV 100A 3 TOWER
MSRT10060AD
MSRT10060AD
GeneSiC Semiconductor
DIODE GEN PURP 600V 100A 3 TOWER
MSRT10080AD
MSRT10080AD
GeneSiC Semiconductor
DIODE GEN PURP 800V 100A 3 TOWER
MSRT150100A
MSRT150100A
GeneSiC Semiconductor
DIODE MODULE 1KV 150A 3TOWER
MSRT250140A Compare Parts
  • MSRT250140A vs MSRD620CTT4G
  • MSRT250140A vs MSRD620CTRG
  • MSRT250140A vs MSRD620CTG
  • MSRT250140A vs MSRD620CT
  • MSRT250140A vs MSRTA60080A
  • MSRT250140A vs MSRTA60060A
  • MSRT250140A vs MSRTA6001R
  • MSRT250140A vs MSRTA600140A
  • MSRT250140A vs MSRTA600120A
  • MSRT250140A vs MSRTA600100A
  • MSRT250140A vs MSRTA6001
  • MSRT250140A vs MSRTA50080A
  • MSRT250140A vs MSRTA50060A
  • MSRT250140A vs MSRTA500160A
  • MSRT250140A vs MSRTA500140A
  • MSRT250140A vs MSRTA500120A
  • MSRT250140A vs MSRTA500100A
  • MSRT250140A vs MSRTA40080A
  • MSRT250140A vs MSRTA40060A
  • MSRT250140A vs MSRTA400160A
  • MSRT250140A vs MSRTA400140A
  • MSRT250140A vs MSRTA400120A
  • MSRT250140A vs MSRTA400100A
  • MSRT250140A vs MSRTA30080AD
  • MSRT250140A vs MSRTA30080A
  • MSRT250140A vs MSRTA30060AD
  • MSRT250140A vs MSRTA30060A
  • MSRT250140A vs MSRTA300160AD
  • MSRT250140A vs MSRTA300140AD
  • MSRT250140A vs MSRTA300120AD
  • MSRT250140A vs MSRTA300100AD
  • MSRT250140A vs MSRTA20080AD
  • MSRT250140A vs MSRTA20060AD
  • MSRT250140A vs MSRTA200160AD
  • MSRT250140A vs MSRTA200140AD
  • MSRT250140A vs MSRTA200120AD
  • MSRT250140A vs MSRTA200100AD
  • MSRT250140A vs MSRT25080A
  • MSRT250140A vs MSRT25060A
  • MSRT250140A vs MSRT250160A
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.