MSRD620CT
MSRD620CT
Obsolete
Description:  DIODE ARRAY GP 200V 3A DPAK
Manufacturer:  onsemi
Datasheet:   MSRD620CT Datasheet
History Price: $0.37000
In Stock: 23700
MSRD620CT Specification
Specification
Part No
MSRD620CT
Category
Diodes - Rectifiers - Arrays
Manufacturer
onsemi
Series
SWITCHMODE
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
200 V
Current - Average Rectified (Io) (per Diode)
3A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
55 ns
Current - Reverse Leakage @ Vr
5 μA @ 200 V
Operating Temperature - Junction
-55 ℃ ~ 175 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
MSRD620CT PDF Datasheet
MSRD620CT Related Parts
MSRD620CTG
MSRD620CTG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTRG
MSRD620CTRG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4G
MSRD620CTT4G
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4RG
MSRD620CTT4RG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRT100100AD
MSRT100100AD
GeneSiC Semiconductor
DIODE GEN 1KV 100A 3 TOWER
MSRT100120AD
MSRT100120AD
GeneSiC Semiconductor
DIODE GEN 1.2KV 100A 3 TOWER
MSRT100140AD
MSRT100140AD
GeneSiC Semiconductor
DIODE GEN 1.4KV 100A 3 TOWER
MSRT100160AD
MSRT100160AD
GeneSiC Semiconductor
DIODE GEN 1.6KV 100A 3 TOWER
MSRT10060AD
MSRT10060AD
GeneSiC Semiconductor
DIODE GEN PURP 600V 100A 3 TOWER
MSRT10080AD
MSRT10080AD
GeneSiC Semiconductor
DIODE GEN PURP 800V 100A 3 TOWER
MSRT150100A
MSRT150100A
GeneSiC Semiconductor
DIODE MODULE 1KV 150A 3TOWER
MSRT150100AD
MSRT150100AD
GeneSiC Semiconductor
DIODE GEN 1KV 150A 3 TOWER
MSRD620CT Compare Parts
  • MSRD620CT vs MSRD620CTT4G
  • MSRD620CT vs MSRD620CTRG
  • MSRD620CT vs MSRD620CTG
  • MSRD620CT vs MSRTA60080A
  • MSRD620CT vs MSRTA60060A
  • MSRD620CT vs MSRTA6001R
  • MSRD620CT vs MSRTA600140A
  • MSRD620CT vs MSRTA600120A
  • MSRD620CT vs MSRTA600100A
  • MSRD620CT vs MSRTA6001
  • MSRD620CT vs MSRTA50080A
  • MSRD620CT vs MSRTA50060A
  • MSRD620CT vs MSRTA500160A
  • MSRD620CT vs MSRTA500140A
  • MSRD620CT vs MSRTA500120A
  • MSRD620CT vs MSRTA500100A
  • MSRD620CT vs MSRTA40080A
  • MSRD620CT vs MSRTA40060A
  • MSRD620CT vs MSRTA400160A
  • MSRD620CT vs MSRTA400140A
  • MSRD620CT vs MSRTA400120A
  • MSRD620CT vs MSRTA400100A
  • MSRD620CT vs MSRTA30080AD
  • MSRD620CT vs MSRTA30080A
  • MSRD620CT vs MSRTA30060AD
  • MSRD620CT vs MSRTA30060A
  • MSRD620CT vs MSRTA300160AD
  • MSRD620CT vs MSRTA300140AD
  • MSRD620CT vs MSRTA300120AD
  • MSRD620CT vs MSRTA300100AD
  • MSRD620CT vs MSRTA20080AD
  • MSRD620CT vs MSRTA20060AD
  • MSRD620CT vs MSRTA200160AD
  • MSRD620CT vs MSRTA200140AD
  • MSRD620CT vs MSRTA200120AD
  • MSRD620CT vs MSRTA200100AD
  • MSRD620CT vs MSRT25080A
  • MSRD620CT vs MSRT25060A
  • MSRD620CT vs MSRT250160A
  • MSRD620CT vs MSRT250140A
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé