MSRT150100A
MSRT150100A
Active
Description:  DIODE MODULE 1KV 150A 3TOWER
Manufacturer:  GeneSiC Semiconductor
Datasheet:   MSRT150100A Datasheet
History Price: $41.18400
In Stock: 15800
MSRT150100A Specification
Specification
Part No
MSRT150100A
Category
Diodes - Rectifiers - Arrays
Manufacturer
GeneSiC Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Configuration
1 Pair Common Cathode
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io) (per Diode)
150A
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 150 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
Mounting Type
Chassis Mount
Package / Case
Three Tower
Supplier Device Package
Three Tower
MSRT150100A Related Parts
MSRD620CT
MSRD620CT
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTG
MSRD620CTG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTRG
MSRD620CTRG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4G
MSRD620CTT4G
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRD620CTT4RG
MSRD620CTT4RG
onsemi
DIODE ARRAY GP 200V 3A DPAK
MSRT100100AD
MSRT100100AD
GeneSiC Semiconductor
DIODE GEN 1KV 100A 3 TOWER
MSRT100120AD
MSRT100120AD
GeneSiC Semiconductor
DIODE GEN 1.2KV 100A 3 TOWER
MSRT100140AD
MSRT100140AD
GeneSiC Semiconductor
DIODE GEN 1.4KV 100A 3 TOWER
MSRT100160AD
MSRT100160AD
GeneSiC Semiconductor
DIODE GEN 1.6KV 100A 3 TOWER
MSRT10060AD
MSRT10060AD
GeneSiC Semiconductor
DIODE GEN PURP 600V 100A 3 TOWER
MSRT10080AD
MSRT10080AD
GeneSiC Semiconductor
DIODE GEN PURP 800V 100A 3 TOWER
MSRT150100AD
MSRT150100AD
GeneSiC Semiconductor
DIODE GEN 1KV 150A 3 TOWER
MSRT150100A Compare Parts
  • MSRT150100A vs MSRD620CTT4G
  • MSRT150100A vs MSRD620CTRG
  • MSRT150100A vs MSRD620CTG
  • MSRT150100A vs MSRD620CT
  • MSRT150100A vs MSRTA60080A
  • MSRT150100A vs MSRTA60060A
  • MSRT150100A vs MSRTA6001R
  • MSRT150100A vs MSRTA600140A
  • MSRT150100A vs MSRTA600120A
  • MSRT150100A vs MSRTA600100A
  • MSRT150100A vs MSRTA6001
  • MSRT150100A vs MSRTA50080A
  • MSRT150100A vs MSRTA50060A
  • MSRT150100A vs MSRTA500160A
  • MSRT150100A vs MSRTA500140A
  • MSRT150100A vs MSRTA500120A
  • MSRT150100A vs MSRTA500100A
  • MSRT150100A vs MSRTA40080A
  • MSRT150100A vs MSRTA40060A
  • MSRT150100A vs MSRTA400160A
  • MSRT150100A vs MSRTA400140A
  • MSRT150100A vs MSRTA400120A
  • MSRT150100A vs MSRTA400100A
  • MSRT150100A vs MSRTA30080AD
  • MSRT150100A vs MSRTA30080A
  • MSRT150100A vs MSRTA30060AD
  • MSRT150100A vs MSRTA30060A
  • MSRT150100A vs MSRTA300160AD
  • MSRT150100A vs MSRTA300140AD
  • MSRT150100A vs MSRTA300120AD
  • MSRT150100A vs MSRTA300100AD
  • MSRT150100A vs MSRTA20080AD
  • MSRT150100A vs MSRTA20060AD
  • MSRT150100A vs MSRTA200160AD
  • MSRT150100A vs MSRTA200140AD
  • MSRT150100A vs MSRTA200120AD
  • MSRT150100A vs MSRTA200100AD
  • MSRT150100A vs MSRT25080A
  • MSRT150100A vs MSRT25060A
  • MSRT150100A vs MSRT250160A
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.