FDS9412
FDS9412
Obsolete
Description:  MOSFET N-CH 30V 7.9A 8SOIC
Manufacturer:  Fairchild Semiconductor
Datasheet:   FDS9412 Datasheet
History Price: $0.25000
In Stock: 30700
FDS9412 Specification
Specification
Part No
FDS9412
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
30 V
Current - Continuous Drain (Id) @ 25℃
7.9A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
22mOhm @ 7.9A, 10V
Vgs(th) (Max) @ Id
2V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
22 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
830 pF @ 15 V
FET Feature
-
Power Dissipation (Max)
2.5W (Ta)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
FDS9412 PDF Datasheet
FDS9412 Related Parts
FDS2070N3
FDS2070N3
Fairchild Semiconductor
MOSFET N-CH 150V 4.1A 8SO
FDS2070N7
FDS2070N7
Fairchild Semiconductor
MOSFET N-CH 150V 4.1A 8SO
FDS2170N3
FDS2170N3
Fairchild Semiconductor
MOSFET N-CH 200V 3A 8SOIC
FDS2170N7
FDS2170N7
Fairchild Semiconductor
MOSFET N-CH 200V 3A 8SOIC
FDS2570
FDS2570
Fairchild Semiconductor
N-CHANNEL POWER MOSFET
FDS2572
FDS2572
onsemi
MOSFET N-CH 150V 4.9A 8SOIC
FDS2572
FDS2572
Fairchild Semiconductor
POWER FIELD-EFFECT TRANSISTOR, 4
FDS2582
FDS2582
onsemi
MOSFET N-CH 150V 4.1A 8SOIC
FDS2670
FDS2670
onsemi
MOSFET N-CH 200V 3A 8SOIC
FDS2672
FDS2672
onsemi
MOSFET N-CH 200V 3.9A 8SOIC
FDS2672
FDS2672
Fairchild Semiconductor
POWER FIELD-EFFECT TRANSISTOR, 3
FDS2672-F085
FDS2672-F085
onsemi
MOSFET N-CH 200V 3.9A 8SOIC
FDS9412 Compare Parts
  • FDS9412 vs FDS9435A
  • FDS9412 vs FDS9435A
  • FDS9412 vs FDS9431A-F085
  • FDS9412 vs FDS9431A-F085
  • FDS9412 vs FDS9431A
  • FDS9412 vs FDS9431A
  • FDS9412 vs FDS9412A
  • FDS9412 vs FDS9400A
  • FDS9412 vs FDS9400A
  • FDS9412 vs FDS8984-F085
  • FDS9412 vs FDS8960C
  • FDS9412 vs FDS8928A
  • FDS9412 vs FDS8896
  • FDS9412 vs FDS8896
  • FDS9412 vs FDS8884
  • FDS9412 vs FDS8882
  • FDS9412 vs FDS8880
  • FDS9412 vs FDS8878-F123
  • FDS9412 vs FDS8878
  • FDS9412 vs FDS8878
  • FDS9412 vs FDS8876
  • FDS9412 vs FDS8876
  • FDS9412 vs FDS8874
  • FDS9412 vs FDS8874
  • FDS9412 vs FDS8870_G
  • FDS9412 vs FDS8870
  • FDS9412 vs FDS8842NZ
  • FDS9412 vs FDS8840NZ
  • FDS9412 vs FDS8817NZ
  • FDS9412 vs FDS8813NZ
  • FDS9412 vs FDS8812NZ
  • FDS9412 vs FDS8690
  • FDS9412 vs FDS8672S
  • FDS9412 vs FDS8670
  • FDS9412 vs FDS8670
  • FDS9412 vs FDS86540
  • FDS9412 vs FDS86540
  • FDS9412 vs FDS8638
  • FDS9412 vs FDS86267P
  • FDS9412 vs FDS86267P
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!