BC239BTA
BC239BTA
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC239BTA Datasheet
History Price: Obsolete
In Stock: 35500
BC239BTA Specification
Specification
Part No
BC239BTA
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
180 @ 2mA, 5V
Power - Max
500 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package
TO-92-3
BC239BTA PDF Datasheet
BC239BTA Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC239BTA Compare Parts
  • BC239BTA vs BC239CG
  • BC239BTA vs BC239CBU
  • BC239BTA vs BC239C
  • BC239BTA vs BC239BBU
  • BC239BTA vs BC239BBU
  • BC239BTA vs BC239ATA
  • BC239BTA vs BC239ABU
  • BC239BTA vs BC239ABU
  • BC239BTA vs BC238_J35Z
  • BC239BTA vs BC238TFR
  • BC239BTA vs BC238TF
  • BC239BTA vs BC238TAR
  • BC239BTA vs BC238CTA
  • BC239BTA vs BC238CBU
  • BC239BTA vs BC238CBU
  • BC239BTA vs BC238BU
  • BC239BTA vs BC238BTA
  • BC239BTA vs BC238BRL1
  • BC239BTA vs BC238BBU
  • BC239BTA vs BC238A_J35Z
  • BC239BTA vs BC238ATFR
  • BC239BTA vs BC238ATF
  • BC239BTA vs BC238ATA
  • BC239BTA vs BC238ABU
  • BC239BTA vs BC238A
  • BC239BTA vs BC238A
  • BC239BTA vs BC238
  • BC239BTA vs BC237_J35Z
  • BC239BTA vs BC237TFR
  • BC239BTA vs BC237TF
  • BC239BTA vs BC237G
  • BC239BTA vs BC237CTA
  • BC239BTA vs BC237CG
  • BC239BTA vs BC237CBU
  • BC239BTA vs BC237C-AP
  • BC239BTA vs BC237C
  • BC239BTA vs BC237B_S00Z
  • BC239BTA vs BC237B_J35Z
  • BC239BTA vs BC237BZL1G
  • BC239BTA vs BC237BZL1
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.