BC238A
BC238A
Obsolete
Description:  TRANS NPN 25V 0.1A TO92-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   BC238A Datasheet
History Price: $0.04000
In Stock: 20200
BC238A Specification
Specification
Part No
BC238A
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
25 V
Vce Saturation (Max) @ Ib, Ic
600mV @ 5mA, 100mA
Current - Collector Cutoff (Max)
15nA
DC Current Gain (hFE) (Min) @ Ic, Vce
120 @ 2mA, 5V
Power - Max
500 mW
Frequency - Transition
250MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
TO-92-3
BC238A PDF Datasheet
BC238A Related Parts
BC212
BC212
Fairchild Semiconductor
TRANS PNP 50V 0.3A TO92-3
BC212
BC212
onsemi
TRANS PNP 50V 0.3A TO92-3
BC212A PBFREE
BC212A PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212B
BC212B
onsemi
TRANS PNP 50V 0.1A TO92
BC212B PBFREE
BC212B PBFREE
Central Semiconductor
TRANS PNP 50V 0.2A TO92
BC212BG
BC212BG
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1
BC212BRL1
onsemi
TRANS PNP 50V 0.1A TO92
BC212BRL1G
BC212BRL1G
onsemi
TRANS PNP 50V 0.1A TO92
BC212BZL1
BC212BZL1
onsemi
SMALL SIGNAL BIPOLAR TRANSISTOR
BC212B_D26Z
BC212B_D26Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_D27Z
BC212B_D27Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC212B_J35Z
BC212B_J35Z
onsemi
TRANS PNP 50V 0.1A TO92-3
BC238A Compare Parts
  • BC238A vs BC239CG
  • BC238A vs BC239CBU
  • BC238A vs BC239C
  • BC238A vs BC239BTA
  • BC238A vs BC239BTA
  • BC238A vs BC239BBU
  • BC238A vs BC239BBU
  • BC238A vs BC239ATA
  • BC238A vs BC239ABU
  • BC238A vs BC239ABU
  • BC238A vs BC238_J35Z
  • BC238A vs BC238TFR
  • BC238A vs BC238TF
  • BC238A vs BC238TAR
  • BC238A vs BC238CTA
  • BC238A vs BC238CBU
  • BC238A vs BC238CBU
  • BC238A vs BC238BU
  • BC238A vs BC238BTA
  • BC238A vs BC238BRL1
  • BC238A vs BC238BBU
  • BC238A vs BC238A_J35Z
  • BC238A vs BC238ATFR
  • BC238A vs BC238ATF
  • BC238A vs BC238ATA
  • BC238A vs BC238ABU
  • BC238A vs BC238
  • BC238A vs BC237_J35Z
  • BC238A vs BC237TFR
  • BC238A vs BC237TF
  • BC238A vs BC237G
  • BC238A vs BC237CTA
  • BC238A vs BC237CG
  • BC238A vs BC237CBU
  • BC238A vs BC237C-AP
  • BC238A vs BC237C
  • BC238A vs BC237B_S00Z
  • BC238A vs BC237B_J35Z
  • BC238A vs BC237BZL1G
  • BC238A vs BC237BZL1
  • Customer Reviews
    4.95 out of 5.00 stars from 58 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.