EPC2218
EPC2218
Active
Description:  GANFET N-CH 100V DIE
Manufacturer:  EPC
Datasheet:   EPC2218 Datasheet
History Price: $4.54000
In Stock: 43300
EPC2218 Specification
Specification
Part No
EPC2218
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
EPC
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
GaNFET (Gallium Nitride)
Drain to Source Voltage (Vdss)
100 V
Current - Continuous Drain (Id) @ 25℃
60A (Ta)
Drive Voltage (Max Rds On, Min Rds On)
5V
Rds On (Max) @ Id, Vgs
3.2mOhm @ 25A, 5V
Vgs(th) (Max) @ Id
2.5V @ 7mA
Gate Charge (Qg) (Max) @ Vgs
16.3 nC @ 5 V
Vgs (Max)
+6V, -4V
Input Capacitance (Ciss) (Max) @ Vds
2703 pF @ 50 V
FET Feature
-
Power Dissipation (Max)
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
Die
Package / Case
Die
EPC2218 Related Parts
EPC2001
EPC2001
EPC
GANFET N-CH 100V 25A DIE OUTLINE
EPC2001C
EPC2001C
EPC
GANFET N-CH 100V 36A DIE OUTLINE
EPC2007
EPC2007
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2007C
EPC2007C
EPC
GANFET N-CH 100V 6A DIE OUTLINE
EPC2010
EPC2010
EPC
GANFET N-CH 200V 12A DIE
EPC2010C
EPC2010C
EPC
GANFET N-CH 200V 22A DIE OUTLINE
EPC2012
EPC2012
EPC
GANFET N-CH 200V 3A DIE
EPC2012C
EPC2012C
EPC
GANFET N-CH 200V 5A DIE OUTLINE
EPC2014
EPC2014
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2014C
EPC2014C
EPC
GANFET N-CH 40V 10A DIE OUTLINE
EPC2015
EPC2015
EPC
GANFET N-CH 40V 33A DIE OUTLINE
EPC2015C
EPC2015C
EPC
GANFET N-CH 40V 53A DIE
EPC2218 Description
The EPC EPC2218 is a high-performance, enhancement-mode gallium nitride (GaN) power transistor designed for a variety of applications, including power conversion, motor drives, and RF amplification. As part of EPC%27s extensive lineup of GaN devices, the EPC2218 offers significant advantages over traditional silicon-based transistors, including higher efficiency, faster switching speeds, and smaller form factors. Below is a detailed introduction to the EPC2218, including its specifications and features.

## Overview

The EPC2218 is a 100V, 20A GaN FET (Field Effect Transistor) that is optimized for high-frequency operation. It is designed to provide superior performance in applications that require high efficiency and compact size. The device is particularly well-suited for use in power supplies, DC-DC converters, and other applications where high power density is essential.

## Key Features

1. High Voltage Rating: The EPC2218 has a maximum drain-source voltage (V_DS) rating of 100V, making it suitable for a wide range of power applications.

2. High Current Capability: With a continuous drain current rating of 20A, the EPC2218 can handle significant power levels, making it ideal for demanding applications.

3. Low On-Resistance: The device features a low on-resistance (R_DS(on)) of approximately 30 mΩ, which contributes to reduced conduction losses and improved overall efficiency.

4. Fast Switching Speed: The EPC2218 is designed for high-speed operation, with a typical rise time (t_r) of 30 ns and a fall time (t_f) of 20 ns. This enables efficient operation in high-frequency applications.

5. Low Gate Charge: The device has a low total gate charge (Q_g) of approximately 10 nC, which allows for faster switching and reduced drive power requirements.

6. Thermal Performance: The EPC2218 is designed to operate efficiently at elevated temperatures, with a maximum junction temperature (T_j) of 150°C, ensuring reliability in demanding environments.

7. Compact Package: The EPC2218 is available in a compact, surface-mount package (typically a 5mm x 6mm QFN), which allows for easy integration into space-constrained designs.

8. High Efficiency: The combination of low on-resistance, fast switching speeds, and low gate charge results in high efficiency, making the EPC2218 suitable for applications where power loss must be minimized.

## Electrical Characteristics

Here are some of the key electrical specifications for the EPC2218:

- Maximum Drain-Source Voltage (V_DS): 100V
- Continuous Drain Current (I_D): 20A
- Pulsed Drain Current (I_D,pulse): 30A
- On-Resistance (R_DS(on)): 30 mΩ (typical)
- Gate Threshold Voltage (V_GS(th)): 2V to 4V
- Total Gate Charge (Q_g): 10 nC (typical)
- Rise Time (t_r): 30 ns (typical)
- Fall Time (t_f): 20 ns (typical)
- Maximum Junction Temperature (T_j): 150°C
- Package Type: QFN (5mm x 6mm)

## Applications

The EPC2218 is suitable for a wide range of applications, including:

- DC-DC converters (including synchronous buck converters)
- Power supplies for servers and telecommunications
- Motor drives for electric vehicles and industrial applications
- RF amplifiers for wireless communication
- Class D audio amplifiers
- High-frequency power conversion systems

## Conclusion

The EPC EPC2218 is a cutting-edge GaN power transistor that offers significant advantages over traditional silicon devices, including higher efficiency, faster switching speeds, and a compact form factor. With its high voltage and current ratings, low on-resistance, and excellent thermal performance, the EPC2218 is an ideal choice for engineers looking to enhance the performance of their power electronics designs. Whether used in power supplies, motor drives, or RF applications, the EPC2218 provides a reliable and efficient solution for modern power management challenges.
EPC2218 Compare Parts
  • EPC2218 vs EPC8009
  • EPC2218 vs EPC8004
  • EPC2218 vs EPC8002
  • EPC2218 vs EPC7014UBC
  • EPC2218 vs EPC2308ENGRT
  • EPC2218 vs EPC2219
  • EPC2218 vs EPC2216
  • EPC2218 vs EPC2215
  • EPC2218 vs EPC2214
  • EPC2218 vs EPC2212
  • EPC2218 vs EPC2207
  • EPC2218 vs EPC2206
  • EPC2218 vs EPC2204
  • EPC2218 vs EPC2203
  • EPC2218 vs EPC2202
  • EPC2218 vs EPC2071
  • EPC2218 vs EPC2070
  • EPC2218 vs EPC2069
  • EPC2218 vs EPC2067
  • EPC2218 vs EPC2066
  • EPC2218 vs EPC2065
  • EPC2218 vs EPC2059
  • EPC2218 vs EPC2055
  • EPC2218 vs EPC2054
  • EPC2218 vs EPC2053
  • EPC2218 vs EPC2052
  • EPC2218 vs EPC2051
  • EPC2218 vs EPC2049ENGRT
  • EPC2218 vs EPC2045
  • EPC2218 vs EPC2040
  • EPC2218 vs EPC2039
  • EPC2218 vs EPC2038
  • EPC2218 vs EPC2037
  • EPC2218 vs EPC2036
  • EPC2218 vs EPC2035
  • EPC2218 vs EPC2034C
  • EPC2218 vs EPC2034
  • EPC2218 vs EPC2033
  • EPC2218 vs EPC2032
  • EPC2218 vs EPC2031ENGRT
  • EPC2218 FAQ
    Q1: What is the EPC EPC2218?
    A1: The EPC EPC2218 is a high-performance GaN (Gallium Nitride) transistor designed for power conversion applications, offering superior efficiency and high-speed switching.

    Q2: What are the key features of the EPC EPC2218?
    A2: The EPC EPC2218 features a low on-resistance, high switching speed, and low gate charge, making it ideal for high-efficiency power conversion and RF applications.

    Q3: What is the voltage rating of the EPC EPC2218?
    A3: The EPC EPC2218 has a voltage rating of 80V, which makes it suitable for a variety of low-voltage power systems and applications.

    Q4: What is the current rating of the EPC EPC2218?
    A4: The EPC EPC2218 can handle a maximum continuous drain current of 30A, providing sufficient capacity for high-performance applications.

    Q5: What is the switching frequency capability of the EPC EPC2218?
    A5: The EPC EPC2218 is capable of operating at very high switching frequencies, with typical operation in the range of hundreds of kilohertz to several megahertz.

    Q6: What is the maximum power dissipation of the EPC EPC2218?
    A6: The maximum power dissipation of the EPC EPC2218 is 150W, which ensures that it can handle substantial power while maintaining efficient performance.

    Q7: What package type is the EPC EPC2218 available in?
    A7: The EPC EPC2218 comes in a compact, surface-mount package that is designed for efficient thermal management and high-density PCB designs.

    Q8: How does the EPC EPC2218 compare to traditional silicon MOSFETs?
    A8: The EPC EPC2218, being a GaN transistor, offers much higher efficiency, faster switching speeds, and lower conduction losses compared to traditional silicon MOSFETs, especially in high-frequency applications.

    Q9: What applications is the EPC EPC2218 commonly used in?
    A9: The EPC EPC2218 is ideal for use in power converters, RF amplifiers, wireless power transfer, DC-DC converters, and other applications that require high-speed switching and low power loss.

    Q10: Is the EPC EPC2218 suitable for automotive applications?
    A10: Yes, the EPC EPC2218 can be used in automotive applications, such as electric vehicle chargers and powertrain systems, where high efficiency and fast switching are crucial.

    Q11: What is the total gate charge of the EPC EPC2218?
    A11: The total gate charge of the EPC EPC2218 is relatively low, typically around 11nC, which enables faster switching and reduces the overall switching losses in power conversion systems.

    Q12: What is the thermal resistance of the EPC EPC2218?
    A12: The EPC EPC2218 has a low thermal resistance, enabling efficient heat dissipation and better performance in high-power applications.

    Q13: What is the breakdown voltage of the EPC EPC2218?
    A13: The EPC EPC2218 has a breakdown voltage of 80V, making it suitable for applications that require low-voltage operation but with high current handling capabilities.

    Q14: What is the typical Rds(on) of the EPC EPC2218?
    A14: The typical Rds(on) (on-resistance) of the EPC EPC2218 is very low, around 10mΩ, which contributes to its high efficiency and low power loss during operation.

    Q15: Can the EPC EPC2218 be used in high-speed switching circuits?
    A15: Yes, the EPC EPC2218 is designed for high-speed switching circuits, offering ultra-fast switching times and making it ideal for RF and high-frequency power conversion applications.

    Q16: Does the EPC EPC2218 have integrated protection features?
    A16: The EPC EPC2218 does not include integrated protection features, but it can be used in systems with external protection mechanisms such as overvoltage or overcurrent protection.

    Q17: How does the EPC EPC2218 handle high-temperature environments?
    A17: The EPC EPC2218 is designed to operate in high-temperature environments, with a junction temperature rating up to 150°C, ensuring reliability in demanding applications.

    Q18: What are the benefits of using GaN transistors like the EPC EPC2218 over traditional silicon transistors?
    A18: GaN transistors, like the EPC EPC2218, offer superior efficiency, faster switching speeds, and better thermal performance compared to traditional silicon transistors, making them ideal for high-frequency and high-power applications.

    Q19: What is the gate threshold voltage of the EPC EPC2218?
    A19: The EPC EPC2218 has a gate threshold voltage in the range of 1.5V to 3V, which ensures reliable switching behavior for power conversion circuits.

    Q20: Where can I buy the EPC EPC2218?
    A20: The EPC EPC2218 can be purchased from authorized electronic component distributors, online suppliers, or directly from EPC’s sales channels.
    Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.