SB320
SB320
Active
Description:  DIODE SCHOTTKY 20V 3A DO201
Manufacturer:  Fairchild Semiconductor
Datasheet:   SB320 Datasheet
History Price: $0.14000
In Stock: 11000
SB320 Specification
Specification
Part No
SB320
Category
Diodes - Rectifiers - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
20 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
490 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
500 μA @ 20 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
DO-201AA, DO-27, Axial
Supplier Device Package
DO-201
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
SB320 PDF Datasheet
SB320 Related Parts
SB3003CH-TL-E
SB3003CH-TL-E
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB3003CH-TL-W
SB3003CH-TL-W
onsemi
DIODE SCHOTTKY 30V 3A 6CPH
SB30100LFYT_T0_00001
SB30100LFYT_T0_00001
Panjit International
DIODE SCHOTTKY 100V 30A ITO220AB
SB3100
SB3100
SMC Diode Solutions
DIODE SCHOTTKY 100V DO201AD
SB3100
SB3100
Fairchild Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
Diotec Semiconductor
DIODE SCHOTTKY 100V 3A DO201
SB3100
SB3100
onsemi
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-B
SB3100-B
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100-T
SB3100-T
Diodes Inc
DIODE SCHOTTKY 100V 3A DO201AD
SB3100E-G
SB3100E-G
Comchip Technology
DIODE SCHOTTKY 100V 3A DO201AD
SB3150
SB3150
SMC Diode Solutions
DIODE SCHOTTKY 150V DO201AD
SB320-B
SB320-B
Diodes Inc
DIODE SCHOTTKY 20V 3A DO201AD
SB320 Description
Overview of Fairchild Semiconductor SB320

The Fairchild Semiconductor SB320 is a high-speed, single-phase, half-wave silicon rectifier diode widely used in power supply circuits, voltage regulation, and general-purpose rectification applications. It is designed to handle relatively high current and voltage ratings, making it suitable for use in industrial, consumer, and automotive electronic systems. The SB320 offers robust performance with fast recovery time and low forward voltage drop, enhancing efficiency and reducing power losses in rectification circuits.

Device Construction and Technology

The SB320 is constructed using high-quality silicon material and advanced semiconductor fabrication processes optimized for fast switching and reliable operation. Its PN junction design ensures stable forward conduction and rapid recovery characteristics, minimizing switching losses and electromagnetic interference in power conversion and rectification applications.

The diode’s rugged design supports high surge current capability and robust avalanche energy handling, ensuring durability under transient and overload conditions.

Key Features

* Type: Single-phase half-wave silicon rectifier diode.
* Maximum Repetitive Peak Reverse Voltage (VRRM): 200 V, suitable for medium-voltage applications.
* Average Forward Current (IF(AV)): Rated at 3 A continuous forward current.
* Peak Forward Surge Current (IFSM): 100 A, capable of handling high inrush currents during startup or transient conditions.
* Fast Recovery Time: Typically in the microsecond range, reducing switching losses in AC/DC converters.
* Low Forward Voltage Drop (VF): Approximately 1.1 V at rated current, improving efficiency.
* Operating Junction Temperature Range: –65°C to +150°C, supporting wide environmental conditions.
* Package: Available in DO-201AD axial lead package, which is standard for power diodes.

Electrical and Thermal Specifications

| Parameter | Value |
| ------------------------------------------------------------- | --------------------------------------------- |
| Maximum Repetitive Peak Reverse Voltage (VRRM) | 200 V |
| Average Forward Current (IF(AV)) | 3 A |
| Peak Forward Surge Current (IFSM) | 100 A (8.3 ms single half sine-wave) |
| Maximum Forward Voltage Drop (VF) | 1.1 V at 3 A forward current |
| Reverse Recovery Time (trr) | Approximately 2 µs |
| Junction Capacitance (Cj) | Typically 15 pF at 4 V reverse bias |
| Thermal Resistance, Junction to Ambient (RθJA) | Approximately 50 °C/W (depending on mounting) |
| Operating and Storage Temperature Range (TJ) | –65°C to +150°C |
| Package Type | DO-201AD (axial lead) |

Performance Characteristics

The SB320 diode exhibits a low forward voltage drop, reducing conduction losses and enhancing overall power supply efficiency. Its fast recovery time minimizes switching losses and electromagnetic noise in circuits operating at higher frequencies.

The diode’s surge current rating enables it to withstand large transient currents such as those occurring during power surges or inrush current events, making it reliable in harsh operating environments. The device maintains stable performance over a wide temperature range, suitable for various industrial and automotive conditions.

Applications

* Power Supply Rectification: Converts AC to DC in linear and switching power supplies.
* Voltage Regulation: Serves as freewheeling or flyback diode in voltage regulator circuits.
* Battery Charging Circuits: Controls current flow and prevents reverse discharging.
* Motor Control: Provides rectification and protection in motor drive circuits.
* Inverter Circuits: Supports high-speed switching applications requiring efficient recovery.
* General-Purpose Rectification: Used in various electronic devices for reliable rectification.

Thermal and Mechanical Characteristics

The SB320’s DO-201AD package offers robust mechanical strength with axial leads for easy PCB mounting or through-hole assembly. Its thermal resistance is optimized for effective heat dissipation, but additional heatsinking or adequate PCB copper area is recommended under high power dissipation conditions to maintain junction temperature within safe limits.

Design Considerations

* Ensure sufficient heatsinking or thermal management when operating near maximum current ratings.
* Use proper snubber circuits or filtering to minimize voltage spikes and transient stress.
* Account for the diode’s forward voltage drop in power loss calculations.
* Consider reverse voltage rating and transient voltage conditions in system design.
* Verify ambient conditions and derate current ratings accordingly for reliable operation.

Advantages

* High surge current capability for durability in transient conditions.
* Fast recovery time suitable for medium-frequency switching applications.
* Low forward voltage drop reduces power losses.
* Wide operating temperature range enhances environmental robustness.
* Standard DO-201AD package simplifies assembly and replacement.

Summary

The Fairchild Semiconductor SB320 is a reliable, high-speed silicon rectifier diode ideal for medium-voltage, moderate-current rectification needs in power supplies and industrial electronics. Its combination of high surge capability, fast switching, and low forward voltage drop makes it a versatile component in efficient power conversion systems. Robust thermal and electrical characteristics ensure stable operation in demanding environments, supporting long-term system reliability and performance.
SB320 Compare Parts
  • SB320 vs SB3H150
  • SB320 vs SB390-T
  • SB320 vs SB390
  • SB320 vs SB380-T
  • SB320 vs SB380
  • SB320 vs SB370-T
  • SB320 vs SB360S-E3/73
  • SB320 vs SB360S-E3/54
  • SB320 vs SB360E-G
  • SB320 vs SB360-T
  • SB320 vs SB360-B
  • SB320 vs SB360-A
  • SB320 vs SB360
  • SB320 vs SB360
  • SB320 vs SB360
  • SB320 vs SB360
  • SB320 vs SB35AFC_R1_00001
  • SB320 vs SB350S-E3/54
  • SB320 vs SB350-T
  • SB320 vs SB350-B
  • SB320 vs SB350
  • SB320 vs SB350
  • SB320 vs SB350
  • SB320 vs SB340S-E3/54
  • SB320 vs SB340LS_AY_00001
  • SB320 vs SB340F055
  • SB320 vs SB340E-G
  • SB320 vs SB340-T
  • SB320 vs SB340-B
  • SB320 vs SB340
  • SB320 vs SB340
  • SB320 vs SB340
  • SB320 vs SB340
  • SB320 vs SB330S-E3/54
  • SB320 vs SB330-T
  • SB320 vs SB330-B
  • SB320 vs SB330
  • SB320 vs SB330
  • SB320 vs SB330
  • SB320 vs SB32AFC_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 66 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.