Packaging
Bulk
Tape & Reel (TR)
Diode Type
Schottky
Schottky
Voltage - DC Reverse (Vr) (Max)
20 V
60 V
Current - Average Rectified (Io)
3A
3A
Voltage - Forward (Vf) (Max) @ If
490 mV @ 3 A
740 mV @ 3 A
Speed
Fast Recovery = 200mA (Io)
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
-
Current - Reverse Leakage @ Vr
500 μA @ 20 V
500 μA @ 60 V
Mounting Type
Through Hole
Through Hole
Package / Case
DO-201AA, DO-27, Axial
DO-201AD, Axial
Supplier Device Package
DO-201
DO-201AD
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
-65 ℃ ~ 150 ℃