P2500J
P2500J
Active
Description:  DIODE GEN PURP 600V 25A P600
Manufacturer:  Diotec Semiconductor
Datasheet:   P2500J Datasheet
History Price: $0.81290
In Stock: 18500
P2500J Specification
Specification
Part No
P2500J
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
600 V
Current - Average Rectified (Io)
25A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 25 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 600 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
P2500J PDF Datasheet
P2500J Related Parts
P2500A
P2500A
Diotec Semiconductor
DIODE GEN PURP 50V 25A P600
P2500A
P2500A
Diotec Semiconductor
DIODE GEN PURP 50V 25A P600
P2500A-CT
P2500A-CT
Diotec Semiconductor
DIODE GEN PURP 50V 25A P600
P2500B
P2500B
Diotec Semiconductor
DIODE GEN PURP 100V 25A P600
P2500B
P2500B
Diotec Semiconductor
DIODE GEN PURP 100V 25A P600
P2500B-CT
P2500B-CT
Diotec Semiconductor
DIODE GEN PURP 100V 25A P600
P2500D
P2500D
Diotec Semiconductor
DIODE GEN PURP 200V 25A P600
P2500D
P2500D
Diotec Semiconductor
DIODE GEN PURP 200V 25A P600
P2500D-CT
P2500D-CT
Diotec Semiconductor
DIODE GEN PURP 200V 25A P600
P2500G
P2500G
Diotec Semiconductor
DIODE GEN PURP 400V 25A P600
P2500G-CT
P2500G-CT
Diotec Semiconductor
DIODE GEN PURP 400V 25A P600
P2500J-CT
P2500J-CT
Diotec Semiconductor
DIODE GEN PURP 600V 25A P600
P2500J Compare Parts
  • P2500J vs P2500Y
  • P2500J vs P2500Y
  • P2500J vs P2500X-CT
  • P2500J vs P2500X
  • P2500J vs P2500X
  • P2500J vs P2500W-CT
  • P2500J vs P2500W
  • P2500J vs P2500W
  • P2500J vs P2500T-CT
  • P2500J vs P2500T
  • P2500J vs P2500T
  • P2500J vs P2500MHA0G
  • P2500J vs P2500M-CT
  • P2500J vs P2500M A0G
  • P2500J vs P2500M
  • P2500J vs P2500M
  • P2500J vs P2500K-CT
  • P2500J vs P2500K
  • P2500J vs P2500K
  • P2500J vs P2500J-CT
  • P2500J vs P2500G-CT
  • P2500J vs P2500G
  • P2500J vs P2500D-CT
  • P2500J vs P2500D
  • P2500J vs P2500D
  • P2500J vs P2500B-CT
  • P2500J vs P2500B
  • P2500J vs P2500B
  • P2500J vs P2500A-CT
  • P2500J vs P2500A
  • P2500J vs P2500A
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi