P2500G
P2500G
Active
Description:  DIODE GEN PURP 400V 25A P600
Manufacturer:  Diotec Semiconductor
Datasheet:   P2500G Datasheet
History Price: $2.45832
In Stock: 6300
P2500G Specification
Specification
Part No
P2500G
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
400 V
Current - Average Rectified (Io)
25A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 25 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 400 V
Capacitance @ Vr, F
-
Mounting Type
Through Hole
Package / Case
P600, Axial
Supplier Device Package
P600
Operating Temperature - Junction
-50 ℃ ~ 175 ℃
P2500G PDF Datasheet
P2500G Related Parts
P2500A
P2500A
Diotec Semiconductor
DIODE GEN PURP 50V 25A P600
P2500A
P2500A
Diotec Semiconductor
DIODE GEN PURP 50V 25A P600
P2500A-CT
P2500A-CT
Diotec Semiconductor
DIODE GEN PURP 50V 25A P600
P2500B
P2500B
Diotec Semiconductor
DIODE GEN PURP 100V 25A P600
P2500B
P2500B
Diotec Semiconductor
DIODE GEN PURP 100V 25A P600
P2500B-CT
P2500B-CT
Diotec Semiconductor
DIODE GEN PURP 100V 25A P600
P2500D
P2500D
Diotec Semiconductor
DIODE GEN PURP 200V 25A P600
P2500D
P2500D
Diotec Semiconductor
DIODE GEN PURP 200V 25A P600
P2500D-CT
P2500D-CT
Diotec Semiconductor
DIODE GEN PURP 200V 25A P600
P2500G-CT
P2500G-CT
Diotec Semiconductor
DIODE GEN PURP 400V 25A P600
P2500J
P2500J
Diotec Semiconductor
DIODE GEN PURP 600V 25A P600
P2500J
P2500J
Diotec Semiconductor
DIODE GEN PURP 600V 25A P600
P2500G Compare Parts
  • P2500G vs P2500Y
  • P2500G vs P2500Y
  • P2500G vs P2500X-CT
  • P2500G vs P2500X
  • P2500G vs P2500X
  • P2500G vs P2500W-CT
  • P2500G vs P2500W
  • P2500G vs P2500W
  • P2500G vs P2500T-CT
  • P2500G vs P2500T
  • P2500G vs P2500T
  • P2500G vs P2500MHA0G
  • P2500G vs P2500M-CT
  • P2500G vs P2500M A0G
  • P2500G vs P2500M
  • P2500G vs P2500M
  • P2500G vs P2500K-CT
  • P2500G vs P2500K
  • P2500G vs P2500K
  • P2500G vs P2500J-CT
  • P2500G vs P2500J
  • P2500G vs P2500J
  • P2500G vs P2500G-CT
  • P2500G vs P2500D-CT
  • P2500G vs P2500D
  • P2500G vs P2500D
  • P2500G vs P2500B-CT
  • P2500G vs P2500B
  • P2500G vs P2500B
  • P2500G vs P2500A-CT
  • P2500G vs P2500A
  • P2500G vs P2500A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi