Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Diodes - Bridge Rectifiers
/ Diotec Semiconductor ABS20K
ABS20K
Active
Diodes - Bridge Rectifiers
Description:
B Rect, 800V, 2A, 1500ns
Manufacturer:
Diotec Semiconductor
Datasheet:
ABS20K Datasheet
History Price: $0.09180
In Stock: 3400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ABS20K Specification
Specification
Part No
ABS20K
Category
Diodes - Bridge Rectifiers
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
800 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
5 μA @ 800 V
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS20K PDF Datasheet
ABS20K Datasheet
Click and Download: ABS20K Datasheet
ABS20K Related Parts
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS20K Compare Parts
ABS20K vs ABSF15M
ABS20K vs ABS8U
ABS20K vs ABS8HREG
ABS20K vs ABS8H
ABS20K vs ABS8 REG
ABS20K vs ABS8
ABS20K vs ABS8
ABS20K vs ABS8
ABS20K vs ABS8
ABS20K vs ABS6U
ABS20K vs ABS6HREG
ABS20K vs ABS6H
ABS20K vs ABS6-HF
ABS20K vs ABS6-G
ABS20K vs ABS6 REG
ABS20K vs ABS6
ABS20K vs ABS6
ABS20K vs ABS6
ABS20K vs ABS6
ABS20K vs ABS6
ABS20K vs ABS4U
ABS20K vs ABS4HREG
ABS20K vs ABS4H
ABS20K vs ABS4 REG
ABS20K vs ABS4
ABS20K vs ABS4
ABS20K vs ABS4
ABS20K vs ABS2U
ABS20K vs ABS2MS_R2_00101
ABS20K vs ABS2HRGG
ABS20K vs ABS2HREG
ABS20K vs ABS28
ABS20K vs ABS26
ABS20K vs ABS24
ABS20K vs ABS22
ABS20K vs ABS210-13
ABS20K vs ABS210
ABS20K vs ABS210
ABS20K vs ABS20M
ABS20K vs ABS20M
Customer Reviews
4.95 out of 5.00 stars from 90 customer reviews from all over the world
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK
Diane Bennett
United States
2026-03-11 14:57
Fast shipping. Packaged well. Receieved everything. Thanks!
Arianna Fontana
Italy
2026-03-11 13:46
great price, fast shipment and quality components