ABS10
ABS10
Active
Description:  BRIDGE RECT 1PHASE 1KV 500MA ABS
Manufacturer:  SMC Diode Solutions
Datasheet:   ABS10 Datasheet
History Price: $0.33000
In Stock: 24000
ABS10 Specification
Specification
Part No
ABS10
Category
Diodes - Bridge Rectifiers
Manufacturer
SMC Diode Solutions
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
500 mA
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 800 mA
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS10 PDF Datasheet
ABS10 Related Parts
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS10U
ABS10U
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS1506
ABS1506
Yangjie Technology
RECT BRIDGE 600V 1.5A ABS
ABS1510
ABS1510
Yangjie Technology
RECT BRIDGE 1000V 1.5A ABS
ABS15D
ABS15D
Diotec Semiconductor
1BRect, 200V, 2A, 1500ns
ABS10 Compare Parts
  • ABS10 vs ABSF15M
  • ABS10 vs ABS8U
  • ABS10 vs ABS8HREG
  • ABS10 vs ABS8H
  • ABS10 vs ABS8 REG
  • ABS10 vs ABS8
  • ABS10 vs ABS8
  • ABS10 vs ABS8
  • ABS10 vs ABS8
  • ABS10 vs ABS6U
  • ABS10 vs ABS6HREG
  • ABS10 vs ABS6H
  • ABS10 vs ABS6-HF
  • ABS10 vs ABS6-G
  • ABS10 vs ABS6 REG
  • ABS10 vs ABS6
  • ABS10 vs ABS6
  • ABS10 vs ABS6
  • ABS10 vs ABS6
  • ABS10 vs ABS6
  • ABS10 vs ABS4U
  • ABS10 vs ABS4HREG
  • ABS10 vs ABS4H
  • ABS10 vs ABS4 REG
  • ABS10 vs ABS4
  • ABS10 vs ABS4
  • ABS10 vs ABS4
  • ABS10 vs ABS2U
  • ABS10 vs ABS2MS_R2_00101
  • ABS10 vs ABS2HRGG
  • ABS10 vs ABS2HREG
  • ABS10 vs ABS28
  • ABS10 vs ABS26
  • ABS10 vs ABS24
  • ABS10 vs ABS22
  • ABS10 vs ABS210-13
  • ABS10 vs ABS210
  • ABS10 vs ABS210
  • ABS10 vs ABS20M
  • ABS10 vs ABS20M
  • ABS10 FAQ
    Q1: What is the SMC Diode Solutions ABS10?
    A1: The SMC Diode Solutions ABS10 is a Schottky diode designed for high-efficiency switching applications, offering low forward voltage drop and fast switching speed.

    Q2: What are the key features of the ABS10 diode?
    A2: The ABS10 features low forward voltage, high current handling capabilities, fast switching times, and excellent thermal stability, making it suitable for various power and signal applications.

    Q3: What is the maximum reverse voltage of the ABS10 diode?
    A3: The maximum reverse voltage of the ABS10 is 40V, which ensures it is suitable for medium voltage applications.

    Q4: What is the forward current rating of the ABS10 diode?
    A4: The ABS10 diode has a maximum forward current rating of 1.0A, making it suitable for use in applications requiring moderate current levels.

    Q5: What is the forward voltage drop of the ABS10?
    A5: The forward voltage drop of the ABS10 is typically 0.4V at a forward current of 1A, providing efficiency in power-conversion circuits.

    Q6: What type of diode is the ABS10?
    A6: The ABS10 is a Schottky diode, known for its low forward voltage drop and fast recovery times, ideal for applications that require high-speed switching.

    Q7: What is the package type for the ABS10 diode?
    A7: The ABS10 comes in a surface-mount SOD-123 package, which is compact and commonly used in modern electronic assemblies.

    Q8: What is the maximum junction temperature for the ABS10 diode?
    A8: The maximum junction temperature for the ABS10 is 125°C, which allows it to operate in a variety of environments without overheating.

    Q9: Can the ABS10 diode be used in power supply circuits?
    A9: Yes, the ABS10 is well-suited for power supply applications due to its low forward voltage drop, which reduces power loss and improves efficiency.

    Q10: Is the ABS10 diode suitable for automotive applications?
    A10: Yes, the ABS10 is suitable for automotive applications, as it can handle high voltage spikes and provides reliability in harsh environments.

    Q11: What is the reverse recovery time of the ABS10 diode?
    A11: The ABS10 diode features a very fast reverse recovery time, typically in the range of nanoseconds, which makes it ideal for high-frequency switching circuits.

    Q12: How does the ABS10 diode improve system efficiency?
    A12: The low forward voltage drop and fast switching characteristics of the ABS10 help reduce power loss and enhance the efficiency of circuits like power supplies and converters.

    Q13: Can the ABS10 be used in rectifier circuits?
    A13: Yes, the ABS10 is commonly used in rectifier circuits due to its low forward voltage drop and ability to handle moderate currents effectively.

    Q14: What is the typical application of the ABS10 diode?
    A14: The ABS10 is typically used in power rectification, voltage regulation, DC-DC converters, and as a protection diode in various electronic circuits.

    Q15: Is the ABS10 diode lead-free?
    A15: Yes, the ABS10 diode is lead-free and meets RoHS (Restriction of Hazardous Substances) standards, making it suitable for environmentally-conscious designs.

    Q16: What is the breakdown voltage of the ABS10 diode?
    A16: The ABS10 diode has a reverse breakdown voltage of 40V, ensuring it can withstand moderate reverse voltage without damage.

    Q17: How does the ABS10 compare to other types of diodes?
    A17: The ABS10, being a Schottky diode, offers a lower forward voltage drop and faster switching speed compared to regular PN-junction diodes, making it ideal for high-efficiency and high-speed applications.

    Q18: What is the capacitance of the ABS10 diode?
    A18: The ABS10 has a low junction capacitance, which helps it perform efficiently in high-speed switching applications, reducing the chances of signal distortion.

    Q19: Can the ABS10 be used in high-power circuits?
    A19: While the ABS10 is designed for medium-power applications with a 1.0A forward current rating, it is not intended for high-power circuits requiring much higher current ratings.

    Q20: What is the significance of the SMC Diode Solutions ABS10's low forward voltage?
    A20: The low forward voltage of the ABS10 reduces power loss in electronic circuits, improving energy efficiency and preventing excessive heating in power-conversion applications.
    Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components