ABS10-G
ABS10-G
Obsolete
Description:  BRIDGE RECT 1PHASE 1KV 1A ABS
Manufacturer:  Comchip Technology
Datasheet:   ABS10-G Datasheet
History Price: Obsolete
In Stock: 41700
ABS10-G Specification
Specification
Part No
ABS10-G
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS10-G PDF Datasheet
ABS10-G Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-HF
ABS10-HF
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS10U
ABS10U
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-G Description
Here is a detailed overview of the Comchip Technology ABS10-G crystal oscillator, including its specifications and key features:

---

## Comchip Technology ABS10-G Crystal Oscillator Overview

The Comchip Technology ABS10-G is a high-performance crystal oscillator designed to provide precise and stable frequency references in various electronic applications. Known for its reliability and accuracy, this oscillator is used in a range of devices requiring stable clock signals, such as communication systems, consumer electronics, and industrial equipment.

## Key Specifications

1. General Characteristics:
- Type: Crystal Oscillator
- Package: SMD (Surface-Mount Device)
- Package Size: 5.0 mm x 3.2 mm
- Operating Temperature Range: -40°C to +85°C
- Frequency Range: Typically 32.768 kHz

2. Electrical Specifications:
- Frequency Tolerance: ±20 ppm (parts per million) at 25°C
- Frequency Stability: ±30 ppm over the full operating temperature range
- Load Capacitance: 12.5 pF
- Drive Level: 1 µW (micro-watt) to 100 µW
- Frequency Aging: ±5 ppm maximum per year

3. Output Characteristics:
- Output Waveform: Square wave
- Output Load: CMOS
- Output Voltage Levels: Typically 0.5V to 3.0V (peak-to-peak), depending on the load capacitance and drive level
- Rise/Fall Time: 10 ns (nanoseconds) typical

4. Mechanical Characteristics:
- Dimensions: 5.0 mm x 3.2 mm x 1.2 mm (L x W x H)
- Mounting Type: Surface Mount
- Pin Configuration: 4-pin SMD package

5. Electrical Performance:
- Insulation Resistance: 100 MΩ (mega-ohms) minimum at 100 V DC
- Shunt Capacitance: 7 pF typical
- Equivalent Series Resistance (ESR): 30 kΩ (kilo-ohms) maximum at 32.768 kHz

6. Power Supply:
- Supply Voltage: Not applicable (oscillator is self-contained and does not require an external power supply)

7. Compliance and Reliability:
- RoHS Compliance: Yes (meets the requirements of the Restriction of Hazardous Substances Directive)
- Reflow Soldering: Compatible with standard reflow soldering processes

## Applications

The Comchip Technology ABS10-G crystal oscillator is suitable for a wide range of applications due to its precise frequency stability and compact size. Typical applications include:

- Real-Time Clocks (RTC): Used in electronic devices to keep accurate time and date.
- Communication Systems: Provides reliable clock signals for data transmission and reception.
- Consumer Electronics: Found in devices such as watches, timers, and audio equipment where precise timing is required.
- Industrial Equipment: Utilized in machinery and control systems that need stable and accurate frequency references.
- Medical Devices: Employed in equipment where precise timing is critical for accurate measurements and operations.

## Summary

The Comchip Technology ABS10-G crystal oscillator is a reliable and accurate frequency reference device, ideal for applications requiring stable and precise timing signals. With its small surface-mount package, it fits well into compact electronic designs, offering consistent performance across a broad temperature range. Its key specifications, including low frequency tolerance, stability, and minimal aging effects, make it suitable for various demanding applications in communication, consumer electronics, industrial, and medical fields.

---

This detailed description provides an in-depth look at the Comchip Technology ABS10-G crystal oscillator, covering its essential features and typical uses.
ABS10-G Compare Parts
  • ABS10-G vs ABSF15M
  • ABS10-G vs ABS8U
  • ABS10-G vs ABS8HREG
  • ABS10-G vs ABS8H
  • ABS10-G vs ABS8 REG
  • ABS10-G vs ABS8
  • ABS10-G vs ABS8
  • ABS10-G vs ABS8
  • ABS10-G vs ABS8
  • ABS10-G vs ABS6U
  • ABS10-G vs ABS6HREG
  • ABS10-G vs ABS6H
  • ABS10-G vs ABS6-HF
  • ABS10-G vs ABS6-G
  • ABS10-G vs ABS6 REG
  • ABS10-G vs ABS6
  • ABS10-G vs ABS6
  • ABS10-G vs ABS6
  • ABS10-G vs ABS6
  • ABS10-G vs ABS6
  • ABS10-G vs ABS4U
  • ABS10-G vs ABS4HREG
  • ABS10-G vs ABS4H
  • ABS10-G vs ABS4 REG
  • ABS10-G vs ABS4
  • ABS10-G vs ABS4
  • ABS10-G vs ABS4
  • ABS10-G vs ABS2U
  • ABS10-G vs ABS2MS_R2_00101
  • ABS10-G vs ABS2HRGG
  • ABS10-G vs ABS2HREG
  • ABS10-G vs ABS28
  • ABS10-G vs ABS26
  • ABS10-G vs ABS24
  • ABS10-G vs ABS22
  • ABS10-G vs ABS210-13
  • ABS10-G vs ABS210
  • ABS10-G vs ABS210
  • ABS10-G vs ABS20M
  • ABS10-G vs ABS20M
  • Customer Reviews
    4.95 out of 5.00 stars from 73 customer reviews from all over the world
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed
    Aaron Wood
    United States
    5 stars
    2026-03-11 17:06
    Everything is OK
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components