S3MC-HF
S3MC-HF
Active
Description:  DIODE GEN PURP 1KV 3A DO214AB
Manufacturer:  Comchip Technology
Datasheet:   S3MC-HF Datasheet
History Price: $0.10911
In Stock: 41400
S3MC-HF Specification
Specification
Part No
S3MC-HF
Category
Diodes - Rectifiers - Single
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Capacitance @ Vr, F
40pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
S3MC-HF Related Parts
S3M
S3M
onsemi
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
SMC Diode Solutions
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M M6G
S3M M6G
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M R7G
S3M R7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M V7G
S3M V7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M-13
S3M-13
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-13-F
S3M-13-F
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-AQ
S3M-AQ
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AQ-CT
S3M-AQ-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AU_R1_000A1
S3M-AU_R1_000A1
Panjit International
DIODE GEN PURP 1KV 3A SMC
S3M-CT
S3M-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3MC-HF Description
The Comchip Technology S3MC-HF is a high-performance, general-purpose surface-mount Schottky barrier diode (SBD) designed for use in a variety of electronic applications. Schottky diodes are widely used for their low forward voltage drop, fast switching times, and low reverse recovery times, making them ideal for high-frequency and power-sensitive circuits. The S3MC-HF is particularly suitable for applications in power supplies, telecommunications, and other electronic systems requiring efficient power conversion and protection against voltage spikes.

## Key Features:

* Low Forward Voltage Drop: The S3MC-HF is designed to exhibit a low forward voltage drop, typically between 0.2V and 0.45V, which helps improve the efficiency of power conversion and reduces power loss in the system.
* High-Speed Switching: This Schottky diode offers fast switching performance, making it ideal for high-frequency applications, such as rectification in RF circuits and switching power supplies.
* Surface-Mount Package: The S3MC-HF is housed in a compact surface-mount package, making it ideal for use in modern electronic circuits where space is limited.
* High Reliability: The device is designed for robust performance, with features that make it suitable for use in harsh environments, including automotive and industrial applications.
* Low Reverse Leakage Current: It exhibits minimal reverse leakage current, making it effective in preventing unwanted power loss and ensuring more efficient operation.
* RoHS Compliant: The S3MC-HF is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets environmental standards for safe and sustainable manufacturing.

## Specifications:

* Type: Schottky Barrier Diode (SBD)
* Package Type: SMB (DO-214AA) surface-mount package
* Peak Reverse Voltage (V\_RRM): 40V
* Average Forward Current (I\_F(av)): 3A
* Forward Voltage (V\_F): 0.45V (typical) at I\_F = 3A
* Reverse Leakage Current (I\_R): 5µA at V\_R = 40V
* Peak Forward Surge Current (I\_FSM): 60A
* Reverse Recovery Time (t\_rr): Very fast, typically less than 5ns, making it ideal for high-speed switching
* Operating Temperature Range: -55°C to +150°C
* Storage Temperature Range: -55°C to +150°C
* Junction Capacitance (C\_j): 30pF at 1V, 1MHz, which contributes to the fast switching response
* Power Dissipation (P\_d): 2W (maximum), dependent on thermal conditions

## Applications:

The S3MC-HF Schottky diode is ideal for a wide range of applications requiring efficient, fast-switching diodes. Some of the primary applications include:

* Power Rectification: The S3MC-HF is widely used in power supplies, including DC-DC converters, AC-DC rectifiers, and voltage regulation circuits, where low forward voltage drop and fast switching are critical for efficiency.
* Overvoltage Protection: Schottky diodes like the S3MC-HF are often used in circuit protection applications, such as clamping or surge protection, to protect sensitive electronic components from voltage spikes.
* Signal Demodulation: In radio-frequency (RF) applications, Schottky diodes are commonly used for demodulating AM or FM signals, where fast switching and low capacitance are essential for effective operation.
* Battery-Powered Devices: Due to their low forward voltage drop and efficiency, Schottky diodes are commonly used in battery-powered circuits to minimize power loss and increase the overall battery life of portable devices.
* Telecommunications: The diode is used in telecommunications for signal rectification, modulation, and demodulation in devices such as routers, base stations, and other communication equipment.
* Automotive Electronics: The device is also suitable for automotive applications, including overvoltage and reverse polarity protection, where reliability under extreme conditions is essential.

## Advantages:

* Low Power Loss: Due to its low forward voltage drop, the S3MC-HF minimizes power loss during operation, which is critical for battery-operated devices or power-sensitive systems.
* Compact Design: The surface-mount package (SMB) allows for easy integration into modern compact circuit designs while ensuring a stable, reliable connection.
* High Efficiency: The diode is well-suited for high-efficiency power conversion, particularly in high-frequency switching circuits.
* Reliability: With its high surge current capability and wide operating temperature range, the S3MC-HF is a highly reliable component suitable for harsh environments.
* Fast Response Time: The very fast switching time and low junction capacitance make it ideal for high-speed digital circuits and RF applications where speed is critical.

## Summary:

The Comchip Technology S3MC-HF Schottky diode offers a robust and efficient solution for a variety of electronic applications. With its low forward voltage drop, fast switching speed, and compact surface-mount package, the S3MC-HF is well-suited for power rectification, signal demodulation, and protection applications in devices that require high reliability, low power loss, and fast performance. Its wide operating temperature range and high surge current handling capabilities make it particularly suitable for automotive, industrial, and telecommunications applications, as well as battery-powered electronics. Whether for rectifiers in power supplies or for use in high-frequency RF circuits, the S3MC-HF delivers both performance and efficiency in a variety of demanding environments.
S3MC-HF Compare Parts
  • S3MC-HF vs S3MSMB-CT
  • S3MC-HF vs S3MSMB
  • S3MC-HF vs S3MHR7G
  • S3MC-HF vs S3MHM6G
  • S3MC-HF vs S3MHE3_A/I
  • S3MC-HF vs S3MHE3_A/H
  • S3MC-HF vs S3MHE3/9AT
  • S3MC-HF vs S3MHE3/57T
  • S3MC-HF vs S3MBQ-13-F
  • S3MC-HF vs S3MBHR5G
  • S3MC-HF vs S3MBH
  • S3MC-HF vs S3MB-TP
  • S3MC-HF vs S3MB-13-F
  • S3MC-HF vs S3MB-13
  • S3MC-HF vs S3MB R5G
  • S3MC-HF vs S3MB
  • S3MC-HF vs S3MB
  • S3MC-HF vs S3MB
  • S3MC-HF vs S3MA_R1_00001
  • S3MC-HF vs S3M-TP
  • S3MC-HF vs S3M-M3/9AT
  • S3MC-HF vs S3M-M3/57T
  • S3MC-HF vs S3M-E3/9AT
  • S3MC-HF vs S3M-E3/57T
  • S3MC-HF vs S3M-CT
  • S3MC-HF vs S3M-AU_R1_000A1
  • S3MC-HF vs S3M-AQ-CT
  • S3MC-HF vs S3M-AQ
  • S3MC-HF vs S3M-13-F
  • S3MC-HF vs S3M-13
  • S3MC-HF vs S3M V7G
  • S3MC-HF vs S3M R7G
  • S3MC-HF vs S3M M6G
  • S3MC-HF vs S3M
  • S3MC-HF vs S3M
  • S3MC-HF vs S3M
  • S3MC-HF vs S3M_HF
  • S3MC-HF vs S3MSMB
  • S3MC-HF vs S3MH
  • S3MC-HF vs S3MB_HF
  • Customer Reviews
    4.95 out of 5.00 stars from 70 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store