Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Texas Instruments LM95231EVAL
LM95231EVAL
Obsolete
Sensor Evaluation Boards
Description:
BOARD EVALUATION LM95231
Manufacturer:
Texas Instruments
Datasheet:
LM95231EVAL Datasheet
History Price: Obsolete
In Stock: 10970
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM95231EVAL Specification
Specification
Part No
LM95231EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
TruTherm?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
0癈 ~ 125癈
Interface
SMBus (2-Wire/I2C)
Sensitivity
?癈
Voltage - Supply
3V ~ 3.6V
Embedded
Yes, MCU, 8-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LM95231
LM95231EVAL PDF Datasheet
LM95231EVAL Datasheet
Click and Download: LM95231EVAL Datasheet
LM95231EVAL Related Parts
LM9402XEVM
Texas Instruments
EVAL MODULE FOR LM9402
LM95071EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95071
LM95235EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95235
LM96163EB/NOPB
Texas Instruments
BOARD EVAL FOR LM96163 SENSOR
LM90EVAL
Texas Instruments
BOARD EVALUATION LM90
LM94021EVAL
Texas Instruments
BOARD EVALUATION LM94021
LM94022EVAL
Texas Instruments
BOARD EVALUATION LM94022
LM94023EB/NOPB
Texas Instruments
EVAL BOARD FOR LM94023
LM95010EVAL
Texas Instruments
BOARD EVALUATION LM95010
LM95172EWGEB
Texas Instruments
BOARD EVAL FOR LM95172
LM95213EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95213
LM95214EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95214
LM95231EVAL Compare Parts
LM95231EVAL vs LM95235EVAL/NOPB
LM95231EVAL vs LM95071EVAL/NOPB
LM95231EVAL vs LM9402XEVM
LM95231EVAL vs LM99EVAL/NOPB
LM95231EVAL vs LM99EVAL
LM95231EVAL vs LM99-1EVAL/NOPB
LM95231EVAL vs LM99-1EVAL
LM95231EVAL vs LM9627HEADBOARD
LM95231EVAL vs LM96000EVAL/NOPB
LM95231EVAL vs LM95245EB/NOPB
LM95231EVAL vs LM95241EB
LM95231EVAL vs LM95234EB/NOPB
LM95231EVAL vs LM95233EB/NOPB
LM95231EVAL vs LM95221EVAL
LM95231EVAL vs LM95214EB/NOPB
LM95231EVAL vs LM95213EB/NOPB
LM95231EVAL vs LM95172EWGEB
LM95231EVAL vs LM95010EVAL
LM95231EVAL vs LM94023EB/NOPB
LM95231EVAL vs LM94022EVAL
LM95231EVAL vs LM94021EVAL
LM95231EVAL vs LM90EVAL
Customer Reviews
4.95 out of 5.00 stars from 188 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend