Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Texas Instruments LM94021EVAL
LM94021EVAL
Obsolete
Sensor Evaluation Boards
Description:
BOARD EVALUATION LM94021
Manufacturer:
Texas Instruments
Datasheet:
LM94021EVAL Datasheet
History Price: Obsolete
In Stock: 38960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM94021EVAL Specification
Specification
Part No
LM94021EVAL
Category
Sensor Evaluation Boards
Manufacturer
Texas Instruments
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Temperature
Sensing Range
-50癈 ~ 150癈
Interface
Analog
Sensitivity
?.5癈
Voltage - Supply
1.5V ~ 5.5V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
LM94021
LM94021EVAL PDF Datasheet
LM94021EVAL Datasheet
Click and Download: LM94021EVAL Datasheet
LM94021EVAL Related Parts
LM9402XEVM
Texas Instruments
EVAL MODULE FOR LM9402
LM95071EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95071
LM95235EVAL/NOPB
Texas Instruments
BOARD EVALUATION LM95235
LM96163EB/NOPB
Texas Instruments
BOARD EVAL FOR LM96163 SENSOR
LM90EVAL
Texas Instruments
BOARD EVALUATION LM90
LM94022EVAL
Texas Instruments
BOARD EVALUATION LM94022
LM94023EB/NOPB
Texas Instruments
EVAL BOARD FOR LM94023
LM95010EVAL
Texas Instruments
BOARD EVALUATION LM95010
LM95172EWGEB
Texas Instruments
BOARD EVAL FOR LM95172
LM95213EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95213
LM95214EB/NOPB
Texas Instruments
BOARD EVALUATION FOR LM95214
LM95221EVAL
Texas Instruments
BOARD EVALUATION LM95221
LM94021EVAL Compare Parts
LM94021EVAL vs LM95235EVAL/NOPB
LM94021EVAL vs LM95071EVAL/NOPB
LM94021EVAL vs LM9402XEVM
LM94021EVAL vs LM99EVAL/NOPB
LM94021EVAL vs LM99EVAL
LM94021EVAL vs LM99-1EVAL/NOPB
LM94021EVAL vs LM99-1EVAL
LM94021EVAL vs LM9627HEADBOARD
LM94021EVAL vs LM96000EVAL/NOPB
LM94021EVAL vs LM95245EB/NOPB
LM94021EVAL vs LM95241EB
LM94021EVAL vs LM95234EB/NOPB
LM94021EVAL vs LM95233EB/NOPB
LM94021EVAL vs LM95231EVAL
LM94021EVAL vs LM95221EVAL
LM94021EVAL vs LM95214EB/NOPB
LM94021EVAL vs LM95213EB/NOPB
LM94021EVAL vs LM95172EWGEB
LM94021EVAL vs LM95010EVAL
LM94021EVAL vs LM94023EB/NOPB
LM94021EVAL vs LM94022EVAL
LM94021EVAL vs LM90EVAL
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend